location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15W USB Type-C AC Adapter power adapter/inverter Indoor 15,75 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15W USB Type-C AC Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N2L83AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296920830 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119368
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 18:37:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2018
Product end of life date
Bullet Points HP 15W USB Type-C AC Adapter power adapter/inverter Indoor 15,75 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output power: 15,75 W Input voltage: 100-240 V Input frequency: 50/60 Hz Output voltage: 5.25 V
  • - Purpose: Laptop
  • - Black
Long product name HP 15W USB Type-C AC Adapter power adapter/inverter Indoor 15,75 W Black :
The long product name of HP 15W USB Type-C AC Adapter power adapter/inverter Indoor 15,75 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15W USB Type-C AC Adapter
More>>>
HP 15W USB Type-C AC Adapter power adapter/inverter Indoor 15,75 W Black:
The official description of HP 15W USB Type-C AC Adapter power adapter/inverter Indoor 15,75 W Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Charging that’s easy as USB-C
Power and charge your tablet from its USB-C™ port with the HP 15W USB Type-C™ AC Adapter.

Simple charging
Connect one end of the adapter to the USB-C™ port on your tablet1, and plug the AC head into any available wall outlet.

World-class support
Rest easy with a one-year limited warranty.

Short summary description HP 15W USB Type-C AC Adapter power adapter/inverter Indoor 15,75 W Black:
This short summary of the HP 15W USB Type-C AC Adapter power adapter/inverter Indoor 15,75 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 15W USB Type-C AC Adapter, Laptop, Indoor, 100-240 V, 50/60 Hz, 15,75 W, 5.25 V

Long summary description HP 15W USB Type-C AC Adapter power adapter/inverter Indoor 15,75 W Black:
This is an auto-generated long summary of HP 15W USB Type-C AC Adapter power adapter/inverter Indoor 15,75 W Black based on the first three specs of the first five spec groups.

HP 15W USB Type-C AC Adapter. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: Black. Width: 57 mm, Depth: 45 mm, Height: 28 mm

Simple charging

Connect one end of the adapter to the USB-C™ port on your tablet[1], and plug the AC head into any available wall outlet.

World-class support

Rest easy with a one-year limited warranty.

Features
Purpose *
Laptop
Power supply type *
Indoor
Input voltage *
100-240 V
Input frequency *
50/60 Hz
Output power *
15,75 W
Output voltage *
5.25 V
Compatibility
Pro Tablet 608
Design
Product colour *
Black
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-20 - 85 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
57 mm
Depth
45 mm
Height
28 mm
Weight
115 g
Country Distributor
France 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)