location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP KT979AA graphics card GDDR4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KT979AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KT979AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585880348 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35177
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2021 09:13:40
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2009
Product end of life date
Warranty: 3 Years Limited(Next Day On-Site, with Hardware Support & Phone-in Assistance).
Long product name HP KT979AA graphics card GDDR4 :
The long product name of HP KT979AA graphics card GDDR4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ATI FireGL V7700 512MB PCIe Graphics Card
More>>>
HP KT979AA graphics card GDDR4:
The official description of HP KT979AA graphics card GDDR4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Extending Leadership in Image Quality
Introducing the ATI FireGL™ V7700 workstation graphics accelerator from AMD. This high end workstation solution with 512 MB on-board frame buffer memory is the industry’s first commercially available 3D workstation graphics accelerator to feature a DisplayPort® output. With a full 10-bit display pipeline, the ATI FireGL V7700 is ideally suited for applications that benefit from accurate color reproduction and superior visual quality.

- DisplayPort® output for superior 10-bit image quality
- Scalable ultra parallel processing architecture with 320 unified shaders
- AutoDetect instinctively optimizes performance for multi-application workflow
- Dual Link DVI output for driving ultra high resolution widescreen monitors
- High Dynamic Range (HDR) rendering with 8-bit, 10-bit, and 16-bit per RGB color component support
- Hardware acceleration of DirectX® 10.1 and OpenGL® 2.1 advanced features
- Optimized and certified for many CAD and DCC applications
- PCI Express® 2.0 compliant

Next Generation Professional Graphics Accelerators
Based on a new generation GPU with 320 unified shader units, the ATI FireGL V7700 ultra parallel processing architecture helps maximize throughput by automatically directing graphics horsepower where it’s needed. Intelligent management of computational resources enables enhanced utilization of the GPU to enable real-time rendering of complex models and scenes while maximizing frame rate performance when animating.

New Flexibility in Display Output Configurations
The ATI FireGL V7700 features a DisplayPort® output and a Dual Link DVI output, together generating a multi-monitor desktop of over 5000 pixels wide. Featuring native multi-accelerator support, users can see more and do more with four displays being driven by two ATI FireGL accelerators in the same workstation.

World Class Performance, Reliability, and Support
ATI FireGL workstation graphics accelerators are thoroughly tested and certified with major Computer Aided Design (CAD) and Digital Content Creation (DCC) applications, ensuring a level of reliability not typically found in consumer graphics products. ATI FireGL unified drivers simplify installation, deployment, and maintenance. AMD offers direct customer access to a dedicated professional class technical support team.

Short summary description HP KT979AA graphics card GDDR4:
This short summary of the HP KT979AA graphics card GDDR4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP KT979AA, GDDR4, 256 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description HP KT979AA graphics card GDDR4:
This is an auto-generated long summary of HP KT979AA graphics card GDDR4 based on the first three specs of the first five spec groups.

HP KT979AA. Graphics card memory type: GDDR4, Memory bus: 256 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Processor
Maximum resolution *
2560 x 1600 pixels
Graphics card RAMDAC
400 MHz
Maximum digital resolution
2560 x 1600 pixels
Memory
Graphics card memory type *
GDDR4
Memory bus *
256 bit
Memory bandwidth (max)
72 GB/s
Ports & interfaces
I/O ports
1 x DiplayPort
Interface type *
PCI Express x16
Performance
DirectX version *
10.1
Performance
Shader model version *
4.1
OpenGL version *
2.1
Dual Link DVI *
Yes
Design
Cooling type *
Active
Form factor
Full-Height/Full-Length (FH/FL)
Bracket height
Full-Height (FH)
Other features
Mac compatibility
No
Compatible operating systems
Genuine Windows Vista Business 32; Genuine Windows Vista Business 64; Genuine Windows XP
UNSPSC-code
43201401