HP logo

HP 14.1" Ultrabook Sleeve 35,8 cm (14.1") Sleeve case Red

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54255
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
30 Sept 2015
Long product name HP 14.1" Ultrabook Sleeve 35,8 cm (14.1") Sleeve case Red:

HP 35.6 cm (14.1") Ultrabook Sleeve

HP 14.1" Ultrabook Sleeve 35,8 cm (14.1") Sleeve case Red:

- Plush padding and faux-fur lining surround and cradle your 35.6 cm (14.1") Ultrabook™ in trendsetting luxury. It's the perfect accessory for every season and all occasions. Dress it up; dress it down. Take it with you everywhere you go.
- This upscale HP sleeve channels your inner supermodel and indulges your savvy fashionista. Rich. Stylish. Confident. Plus, bold hardware makes a dramatic statement all its own.
- If your Ultrabook™ could talk, it would thank you from the bottom of its delicate heart. Thank you for cradling it in sturdy padding, a water-resistant exterior and luxurious faux-fur lining that prevents scratches.

Short summary description HP 14.1" Ultrabook Sleeve 35,8 cm (14.1") Sleeve case Red:

HP 14.1" Ultrabook Sleeve, Sleeve case, 35,8 cm (14.1"), 216 g

Long summary description HP 14.1" Ultrabook Sleeve 35,8 cm (14.1") Sleeve case Red:

HP 14.1" Ultrabook Sleeve. Case type: Sleeve case, Maximum screen size: 35,8 cm (14.1"). Weight: 216 g. Surface coloration: Monochromatic

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.