location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP F3G92AA tablet case 25,4 cm (10") Sleeve case Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F3G92AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F3G92AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182076996 show
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132277
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2016
Product end of life date
Bullet Points HP F3G92AA tablet case 25,4 cm (10") Sleeve case Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case 25,4 cm (10") Black, Grey
  • - Neoprene
  • - Scratch resistant
  • - 200 g
Warranty: 1 year limited
Long product name HP F3G92AA tablet case 25,4 cm (10") Sleeve case Black, Grey :
The long product name of HP F3G92AA tablet case 25,4 cm (10") Sleeve case Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10in Zippered Tablet Sleeve
More>>>
HP F3G92AA tablet case 25,4 cm (10") Sleeve case Black, Grey:
The official description of HP F3G92AA tablet case 25,4 cm (10") Sleeve case Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Cloak your tablet in soft neoprene within the HP 25.65 cm (10") Zippered Tablet Sleeve. Wrapped in protection and zipped closed, your tablet is ready to go.

- Travel with your tablet snuggly in the sleeve or easily slip the sleeve into a larger case such as a backpack, briefcase or large purse. Light weight, convenient and ideally designed for the 25.65 cm (10") tablets.
- Have confidence that your tablet is secured. Easily store and access the tablet using the reliable zipper that is blended into the edge of the sleeve.
- A distinctive appearance radiates with a deep black offset by light grey and complemented by accent stitching, angled outer pocket, and HP logo.
- Quickly access business cards, boarding pass, ID badge or other thin items that can be conveniently placed into the exterior pocket.
- Soft, flexible and durable neoprene material provides your tablet an added layer of protection and scratch resistance.

Short summary description HP F3G92AA tablet case 25,4 cm (10") Sleeve case Black, Grey:
This short summary of the HP F3G92AA tablet case 25,4 cm (10") Sleeve case Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP F3G92AA, Sleeve case, HP, 25,4 cm (10"), 200 g

Long summary description HP F3G92AA tablet case 25,4 cm (10") Sleeve case Black, Grey:
This is an auto-generated long summary of HP F3G92AA tablet case 25,4 cm (10") Sleeve case Black, Grey based on the first three specs of the first five spec groups.

HP F3G92AA. Case type: Sleeve case, Brand compatibility: HP, Maximum screen size: 25,4 cm (10"). Weight: 200 g

Features
Maximum screen size *
25,4 cm (10")
Case type *
Sleeve case
Material *
Neoprene
Product main colour *
Black, Grey
Brand compatibility *
HP
Features
Protection features
Scratch resistant
Weight & dimensions
Width
301 mm
Depth
230 mm
Height
25 mm
Weight
200 g
Country Distributor
United Kingdom 1 distributor(s)
France 1 distributor(s)