location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 18W Tablet PC AC Adapter power adapter/inverter Indoor Graphite

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
18W Tablet PC AC Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F2L66AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182049372 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126454
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2014
Product end of life date
Bullet Points HP 18W Tablet PC AC Adapter power adapter/inverter Indoor Graphite
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output power: 18 W Input voltage: 100-240 V Input frequency: 50/60 Hz Output voltage: 12 V
  • - Purpose: Laptop AC-to-DC
  • - Graphite
Warranty: 1 year limited
Long product name HP 18W Tablet PC AC Adapter power adapter/inverter Indoor Graphite :
The long product name of HP 18W Tablet PC AC Adapter power adapter/inverter Indoor Graphite. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 18W Tablet PC AC Adapter
More>>>
HP 18W Tablet PC AC Adapter power adapter/inverter Indoor Graphite:
The official description of HP 18W Tablet PC AC Adapter power adapter/inverter Indoor Graphite as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Feed your tablet revitalizing power while simultaneously watching movies or surfing the Internet[1]. The HP 18W Tablet AC Adapter is specifically engineered for compatible HP tablets.

• Portable and reliable, the premium style 18W adapter is designed to ideally power your HP Omni10 tablet, with convenience and looks.


• Compatibility is assured through HP certification - the adapter is tested and certified by HP as being compatible specifically with the HP Omni10 tablet (18W).


• Connection simplified - 90° angle connector makes it easier and more secure to connect your adapter to your HP Omni10 tablet. The attached cable makes it simpler not to forget your charging cable before travelling.


• Carry your adapter around, use it, don’t be shy: its premium looks will make your HP Tablet shine!

Short summary description HP 18W Tablet PC AC Adapter power adapter/inverter Indoor Graphite:
This short summary of the HP 18W Tablet PC AC Adapter power adapter/inverter Indoor Graphite data-sheet is auto-generated and uses the product title and the first six key specs.

HP 18W Tablet PC AC Adapter, Laptop, Indoor, 100-240 V, 50/60 Hz, 18 W, 12 V

Long summary description HP 18W Tablet PC AC Adapter power adapter/inverter Indoor Graphite:
This is an auto-generated long summary of HP 18W Tablet PC AC Adapter power adapter/inverter Indoor Graphite based on the first three specs of the first five spec groups.

HP 18W Tablet PC AC Adapter. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Connector(s): 90°. Product colour: Graphite. Width: 54 mm, Depth: 52 mm, Height: 28 mm

Features
Purpose *
Laptop
Power supply type *
Indoor
Power current type
AC-to-DC
Input voltage *
100-240 V
Input frequency *
50/60 Hz
Output power *
18 W
Output voltage *
12 V
Output current
1,5 A
Compatibility
HP Omni 10
Performance
Connector(s)
90°
Design
Product colour *
Graphite
LED indicators
Yes
Weight & dimensions
Width
54 mm
Depth
52 mm
Height
28 mm
Weight
89 g