location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 512MB 400MHz memory module 0,5 GB 1 x 0.5 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
512MB 400MHz
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DC467T
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160553252 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85202
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2007
Product end of life date
Long product name HP 512MB 400MHz memory module 0,5 GB 1 x 0.5 GB :
The long product name of HP 512MB 400MHz memory module 0,5 GB 1 x 0.5 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

512MB DDR 400MHz, PC-3200
More>>>
HP 512MB 400MHz memory module 0,5 GB 1 x 0.5 GB:
The official description of HP 512MB 400MHz memory module 0,5 GB 1 x 0.5 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Affected HP After Market Options Kit

Short summary description HP 512MB 400MHz memory module 0,5 GB 1 x 0.5 GB:
This short summary of the HP 512MB 400MHz memory module 0,5 GB 1 x 0.5 GB data-sheet is auto-generated and uses the product title and the first six key specs.

HP 512MB 400MHz, 0,5 GB, 1 x 0.5 GB, 400 MHz

Long summary description HP 512MB 400MHz memory module 0,5 GB 1 x 0.5 GB:
This is an auto-generated long summary of HP 512MB 400MHz memory module 0,5 GB 1 x 0.5 GB based on the first three specs of the first five spec groups.

HP 512MB 400MHz. Component for: PC/Server, Internal memory: 0,5 GB, Memory layout (modules x size): 1 x 0.5 GB, Memory clock speed: 400 MHz

Features
Internal memory *
0,5 GB
Memory layout (modules x size) *
1 x 0.5 GB
Memory clock speed *
400 MHz
Component for *
PC/Server
Weight & dimensions
Width
171,4 mm
Depth
63,5 mm
Height
111 mm
Weight
31,2 g