HP logo

HP D8F30AT 512 GB 2.5" Serial ATA III

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100035
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
30 Sept 2021
Long product name HP D8F30AT 512 GB 2.5" Serial ATA III:

HP 512GB SATA Solid State Drive

HP D8F30AT 512 GB 2.5" Serial ATA III:

Get a storage solution that significantly improves boot-up, shut down, and application loading times as well as overall responsiveness1. Since SSDs have no moving parts, your storage performance is no longer bound by mechanical barriers.

Get better application and operating system performance1 with a solid state drive because it does not need to spin up or mechanically seek files like a conventional hard disk drive.

Work quieter with a drive that emits less noise than a spinning hard drive. The lack of moving parts also makes SSDs sturdier and more resistant to shock and vibrations than HDDs.

Help conserve power with reduced cooling requirements, which allow the workstation to maintain lower fan speeds.

Short summary description HP D8F30AT 512 GB 2.5" Serial ATA III:

HP D8F30AT, 512 GB, 2.5", 6 Gbit/s

Long summary description HP D8F30AT 512 GB 2.5" Serial ATA III:

HP D8F30AT. Solid-state drive capacity: 512 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.