location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Deskjet D2360 Color inkjet printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Deskjet D2360 Color Inkjet Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9079A#UUS#*BNDL
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82567
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Service (postHPextensions: U4778A/E (3 years, next business day exchange), U4779E (1 year, next business day exchange), U8133A/E (3 years, pick-up & return, exchange/repair), U4781A/E (3 years, return to depot) for ISE countriesStandard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Deskjet D2360 Color inkjet printer :
The long product name of HP Deskjet D2360 Color inkjet printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Reliability, affordability and quality for whatever you print. A fast everyday printer, ideal for laser-quality text and vibrant photos in optional 6-ink colour [p1]. Stylish design with a convenient Print cancel button.
More>>>
HP Deskjet D2360 Color inkjet printer:
The official description of HP Deskjet D2360 Color inkjet printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easy to set up and use, this affordable printer is ideal for fast and reliable everyday use. Print laser-quality letters, e-mail and more at up to 20 ppm, or photos and other colour documents at up to 14 ppm. Get vivid borderless 10 x 15 cm photos (using tabbed paper) at up to 4800-optimised dpi [p1] or optional 6-ink colour [p2]. Optimise for speed and quality by choosing from five print modes. On-board buttons give easy access to Print cancel tool and HP Photosmart Express.

Short summary description HP Deskjet D2360 Color inkjet printer:
This short summary of the HP Deskjet D2360 Color inkjet printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Deskjet D2360 Color Inkjet Printer

Long summary description HP Deskjet D2360 Color inkjet printer:
This is an auto-generated long summary of HP Deskjet D2360 Color inkjet printer based on the first three specs of the first five spec groups.

HP Deskjet D2360 Color Inkjet Printer