HP logo

HP Chromebook 11 G8 EE Intel® Celeron® N4120 29,5 cm (11.6") Touchscreen HD 8 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23902
Info modified on:
07 Oct 2024, 17:41:04
End of life date:
31 Oct 2022
Bullet Points HP Chromebook 11 G8 EE Intel® Celeron® N4120 29,5 cm (11.6") Touchscreen HD 8 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey:
  • - Intel® Celeron® N4120 (up to 2.6 GHz burst frequency, 4 MB L2 cache, 4 cores, 4 threads)
  • - ChromeOS™
  • - 29.5 cm (11.6") diagonal HD touch display
  • - Intel® UHD Graphics 600
  • - 8 GB memory; 32 GB eMMC storage
Warranty:
HP Services offers a 1-year limited warranty and 90 day software limited warranty options depending on country. Batteries have a default one year limited warranty. Long Life batteries will have same warranty as the platform. Refer to http://www.hp.com/support/batterywarranty/ for additional battery information. On-site service and extended coverage is also available. HP Care Pack Services are optional extended service contracts that go beyond the standard limited warranties. To choose the right level of service for your HP product, use the HP Care Pack Services Lookup Tool at: http://www.hp.com/go/cpc.
Long product name HP Chromebook 11 G8 EE Intel® Celeron® N4120 29,5 cm (11.6") Touchscreen HD 8 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey:

Chromebook 11 G8 EE, 11.6", touch screen, ChromeOS™, Intel® Celeron®, 8GB RAM, 32GB eMMC, HD

HP Chromebook 11 G8 EE Intel® Celeron® N4120 29,5 cm (11.6") Touchscreen HD 8 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey:

The Chromebook built for schools and designed for learning
Help students reach their potential with cloud-first[1] learning on the durable HP Chromebook 11 G8 EE that keeps pace with active student lifestyles while the fast-booting ChromeOS makes IT management easy.

Short summary description HP Chromebook 11 G8 EE Intel® Celeron® N4120 29,5 cm (11.6") Touchscreen HD 8 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey:

HP Chromebook 11 G8 EE, Intel® Celeron®, 1,1 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 8 GB, 32 GB

Long summary description HP Chromebook 11 G8 EE Intel® Celeron® N4120 29,5 cm (11.6") Touchscreen HD 8 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey:

HP Chromebook 11 G8 EE. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N4120, Processor frequency: 1,1 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. Operating system installed: ChromeOS. Product colour: Grey

Reasons to buy
Specs
Recommended products
Loading...
Disclaimer HP Chromebook 11 G8 EE Intel® Celeron® N4120 29,5 cm (11.6") Touchscreen HD 8 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey 9TX83EA#ABH:
[1] Internet access required and sold separately. Some apps may require purchase.
[2] 122 cm test on plywood and 76 cm test on concrete. Drop test is not a guarantee of future performance under these test conditions. Any accidental damage requires an optional HP Accidental Damage Protection Care Pack.
[3] HP Total Test Process testing is not a guarantee of future performance under these test conditions. Any accidental damage requires an optional HP Accidental Damage Protection Care Pack.
[4] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of clock speed.
[5] Sold separately. Internet access required and sold separately.
[7] Based on internal testing vs. previous generation product with 802.11ac wireless LAN module.
Technical specification disclaimers
Processor speed denotes maximum performance mode; processors will run at lower speeds in battery optimization mode.
For storage drives, GB = 1 billion bytes. Actual formatted capacity is less. Up to 8.1 GB is not user available.
Google Drive offer is tied to this device and is non-transferable. Not available with Chrome Enterprise Upgrade enrollment. If this device is returned, the extra storage will be revoked. In order to redeem this offer, you will need to be on Chrome OS™ 23 or later. Internet access is required and not included. Additional information about storage plan refunds, renewals, cancellations and expiration is available at the Google website: https://support.google.com/chromebook/answer/2703646?hl=en
Wireless access point and Internet service required and sold separately. Availability of public wireless access points limited.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
HD content required to view HD images.
Resolutions are dependent upon monitor capability, and resolution and color depth settings.
Sold separately or as an optional feature.
HP Classroom Manager is sold separately. Control and device locking from the teacher’s desktop requires purchase of HP Classroom Manager.
Chrome Enterprise Upgrade and Chrome Education Upgrade are sold separately and require one-time setup, subscription, Google Admin Console, and your organization’s domain. Please see https://support.google.com/a/answer/60216.
Security lock is sold separately.
Recharges up to 90% within 90 minutes when the system is off or in standby mode when used with the power adapter provided with the notebook. After charging has reached 90% capacity, charging speed will return to normal. Charging time may vary +/-10% due to System tolerance.
HP Care Packs are sold separately. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.
EPEAT® registered where applicable. EPEAT registration varies by country. See http://www.epeat.net for registration status by country. Search keyword generator on HP’s 3rd party option store for solar generator accessories at www.hp.com/go/options.
External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
Battery configuration and charge capacity is optimized to improve battery health over time based upon charging patterns and temperature.
Actual battery Watt-hours (Wh) will vary from design capacity. Battery capacity will naturally decrease with shelf life, time, usage, environment, temperature, system configuration, loaded apps, features, power management settings and other factors.
Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.