location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 G4 Intel® Core™ i7 i7-9700K 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2 G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9LM87EA show
Show alternative article codes used in the online market place
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24340
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2021
Product end of life date
Bullet Points HP Z2 G4 Intel® Core™ i7 i7-9700K 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i7-9700K (12MB Cache, 3.6GHz)
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 256GB SSD
Long product name HP Z2 G4 Intel® Core™ i7 i7-9700K 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower Workstation Black :
The long product name of HP Z2 G4 Intel® Core™ i7 i7-9700K 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower Workstation Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-9700K (12MB Cache, 3.6GHz), 8GB DDR4-SDRAM, 256GB SSD, DVD-RW, Intel UHD Graphics 630, LAN, Windows 10 Pro 64-bit
More>>>
HP Z2 G4 Intel® Core™ i7 i7-9700K 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower Workstation Black:
The official description of HP Z2 G4 Intel® Core™ i7 i7-9700K 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower Workstation Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Work fast with our most powerful entry workstation
Experience server-grade power in a desktop with impressive expandability. Cut through complex BIM, rendering and visualization projects with high-performance graphics and Intel® processors.

Short summary description HP Z2 G4 Intel® Core™ i7 i7-9700K 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower Workstation Black:
This short summary of the HP Z2 G4 Intel® Core™ i7 i7-9700K 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z2 G4, 3,6 GHz, Intel® Core™ i7, 8 GB, 256 GB, DVD-RW, Windows 10 Pro

Long summary description HP Z2 G4 Intel® Core™ i7 i7-9700K 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower Workstation Black:
This is an auto-generated long summary of HP Z2 G4 Intel® Core™ i7 i7-9700K 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower Workstation Black based on the first three specs of the first five spec groups.

HP Z2 G4. Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-9700K. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Tower. Product type: Workstation

Take processing to record speeds

Crush demanding single and multi-threaded workflows and take on aggressive multi-tasking without throttling. We redesigned our proprietary motherboard to give you full performance, while keeping components running cool and quiet.

Built to expand

Need to swap graphics cards? Increase CPU power? Add specialized PCIe cards? Go for it. Our most expandable entry workstation is an investment that will last for years.

Safeguard your data. Protect your privacy.

Advanced security features come standard on every Z2 Tower. System safeguards like HP Client Security Suite Gen3[1] and HP Sure Start Gen4[2] - the industry’s first self-healing BIOS - mean your device is locked down tight, so your data and identity are too.

Self-encrypting drives

With optional self-encryption drives, you have confidence knowing that if your storage device falls into the wrong hands, your valuable IP cannot be accessed. [7]

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
9th gen Intel® Core™ i7
Processor model *
i7-9700K
Processor cores
8
Processor threads
8
Processor boost frequency
4,9 GHz
Processor frequency *
3,6 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
12 MB
Processor cache type
L3
System bus rate
8 GT/s
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Coffee Lake
Thermal Design Power (TDP)
95 W
Tjunction
100 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors installed
1
Maximum internal memory supported by processor
128 GB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2666 MHz
Memory bandwidth supported by processor (max)
41,6 GB/s
Memory
Internal memory *
8 GB
Maximum internal memory *
128 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
4x DIMM
Memory clock speed
2666 MHz
ECC
No
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drive type *
DVD-RW
Total SSDs capacity
256 GB
Number of SSDs installed
1
Solid-state drive capacity
256 GB
SSD memory type
TLC
Solid-state drive interface
PCI Express, NVMe
NVMe
Yes
SSD form factor
M.2
Card reader integrated
No
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board GPU manufacturer
Intel
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E98
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
DVI port
Yes
DisplayPorts quantity
2
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
Microphone in
No
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Expansion slots
PCI Express x1 (Gen 3.x) slots
2
PCI Express x4 (Gen 3.x) slots
2
PCI Express x16 (Gen 3.x) slots
1
Design
Chassis type *
Tower
Placement supported
Vertical
Number of 3.5" bays
2
Number of 5.25" bays
2
Product colour *
Black
Performance
Motherboard chipset
Intel C246
Audio chip
Conexant CX20632-31Z
Product type *
Workstation
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Scalability
1S
CPU configuration (max)
1
Thermal solution specification
PCG 2015D
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
186604
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Brand-specific features
HP Security tools
HP BIOSphere Gen4; HP Business PC Security Lock Kit; HP Client Security Suite Gen 4; HP Keyed Cable Lock Kit; HP Solenoid Hood Lock and Sensor; HP Sure Click; HP Sure Run; HP Sure Start Gen 4; HP UltraSlim Cable Lock Kit
HP segment
Business
Power
Power supply *
500 W
Weight & dimensions
Width *
356 mm
Depth *
435 mm
Height *
169 mm
Weight *
7 kg
Packaging content
Display included *
No
Disclaimer HP Z2 G4 Intel® Core™ i7 i7-9700K 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower Workstation Black:
Disclaimer

[1] HP Sure Start Gen4 is available on HP Elite and HP Workstation products equipped with 8th generation Intel® or AMD processors.
[2] HP Sure Start Gen4 is available on HP Elite and HP Workstation products equipped with 8th generation Intel® or AMD processors. [7] Sold separately or as an optional feature.