HP logo

HP Series 7 Pro 23.8 inch FHD Monitor - 724pf computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48617
Info modified on:
19 Oct 2024, 00:26:44
Bullet Points HP Series 7 Pro 23.8 inch FHD Monitor - 724pf computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD:
  • - See and do more with FHD resolution, factory color calibration for real-life color accuracy, and 1500:1 contrast ratio<sup>[1]</sup> for deeper, brighter imagery.
  • - Enhance your work space and work life with the elegant 4-sided micro-edge frame and razor-thin profile, perfect for dual monitors thanks to seamless daisy-chaining.
  • - Make screentime comfortable with 100 Hz refresh rates<sup>[1]</sup> for smooth, seamless video. Enhance your focus with built-in HP Eye Ease that reduces blue light to keep eyes fresh, and four-way ergonomic adjustability to customize your comfort.
  • - Sustainably designed using 85% post-consumer recycled materials and 5% ocean-bound plastics<sup>[3]</sup> with 100% sustainably sourced packaging<sup>[4]</sup>, plus 90% recycled aluminum in the stand.
Warranty:
HP five-year limited warranty
Long product name HP Series 7 Pro 23.8 inch FHD Monitor - 724pf computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD:

Series 7 Pro 23.8 inch FHD Monitor - 724pf

HP Series 7 Pro 23.8 inch FHD Monitor - 724pf computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD:

Visually impactful
Capture your vision better than you ever imagined with the HP Series 7 Pro 23.8" FHD Monitor. Trust what you see on screen with superb color accuracy right out of the box, a smooth 100 Hz refresh rate, and enhanced 1500:1 color contrast.[1] Do it all with the ultra-thin 4-sided micro-edge frame and built-in ergonomics.

Short summary description HP Series 7 Pro 23.8 inch FHD Monitor - 724pf computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD:

HP Series 7 Pro 23.8 inch FHD Monitor - 724pf, 60,5 cm (23.8"), 1920 x 1080 pixels, Full HD, LCD, 5 ms

Long summary description HP Series 7 Pro 23.8 inch FHD Monitor - 724pf computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD:

HP Series 7 Pro 23.8 inch FHD Monitor - 724pf. Display diagonal: 60,5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment

Distributors
Loading...
Disclaimer HP Series 7 Pro 23.8 inch FHD Monitor - 724pf computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD 8X530E9:
[1] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[5] AC Power cable, DisplayPort™ cable, and USB-A cable included. All other cables sold separately.
[6] Ergonomic Setup Guide is available through HP Display Center. Host PC requires Windows 10 or higher. HP Display Center is available on the Microsoft store.
[7] HP Display Manager software agent must be running on a web server and host PC. Host PC requires Windows 10 or higher. Some limitations may apply to legacy monitors. HP Display Manager is available for download on support.hp.com.
Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers, actual performance may vary either higher or lower.
DisplayPort™ 1.2 or HDMI 1.4 required to drive panel at its native resolution. The video card of the connected PC must be capable of supporting 1920 x 1080 at 60 Hz and include 1 HDMI or 1 DisplayPort™ outputs to drive the monitor at the Preferred Mode.
Number of colors through A-FRC technology.
EPEAT® registered where applicable. EPEAT® registration varies by country. See www.epeat.net for registration status by country. Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
External power supplies, WWAN modules, power cords, cables and peripherals excluded. Service parts obtained after purchase may not be Low Halogen.
ITE Derived Closed Loop Plastic percentage is based on the definition set in the IEEE 1680.1-2018 standard.
100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers.
All plastic parts contain ocean-bound plastic. Percentage of ocean-bound plastic contained in each component varies by product.
Percent of recycled metal varies by product.
Included cables may vary by country.
Lock sold separately.
Host PC requires Windows 10 and above. HP Display Center is available on the Microsoft store.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.