location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HyperX Cloud Earbuds II RED Headset Wired In-ear Gaming

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HyperX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HyperX Cloud Earbuds II RED
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
705L8AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196786890161 show
Category:
Headsets are headphone or headphones combined with a microphone. Headsets provide the equivalent functionality of a telephone handset but with hands-free operation. They have many uses including in call centers and other telephone-intensive jobs and for anybody wishing to have both hands free during a telephone conversation.
Headphones & Headsets Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84831
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Sep 2024 00:26:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HyperX Cloud Earbuds II RED Headset Wired In-ear Gaming
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - With immersive sound delivered by 14mm drivers, the Cloud Earbuds II are designed to enhance your listening experience, whether you’re gaming, watching streams, or listening to a good book.
  • - With 4 sizes of our redesigned ear tips ranging from large to extra small, you should have no problem finding the perfect fit for your ears.
  • - The convenient carrying case makes it easy to pack and protect your earbuds.
  • - With a flat plug that resists twisting and tangling, and a low-profile angled plug, the Cloud Earbuds II deftly address most of the major hassles of wired earbuds.
  • - Take calls or take command of your squad with the crystal-clear microphone. The multifunction[3] button will allow you to quickly respond to a phone call or control your media on supported devices.
  • - The Cloud Earbuds II are compatible with PC[1], Steam Deck, Nintendo Switch, and mobile devices[2] that use a 3.5mm connection.
Warranty: 2 year
Long product name HyperX Cloud Earbuds II RED Headset Wired In-ear Gaming :
The long product name of HyperX Cloud Earbuds II RED Headset Wired In-ear Gaming. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HyperX Cloud Earbuds II RED
More>>>
HyperX Cloud Earbuds II RED Headset Wired In-ear Gaming:
The official description of HyperX Cloud Earbuds II RED Headset Wired In-ear Gaming as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Comfortable mobile gaming audio.
You don’t have to wear a headset to take your gaming seriously. If you demand quality audio and convenient portability, the HyperX Cloud Earbuds II have got you covered. With 14mm drivers optimized for mobile audio, you’ll have a great listening experience whether you’re gaming, watching videos, or listening to a good audiobook or podcast. 4 sets of redesigned ear tips will help ensure you get the right fit for your ear. The Cloud Earbuds II also feature a low-profile 90° cable to help you avoid snags, as well as a helpful hard carrying case. For busy multitaskers, the built-in microphone allows you quickly swap from mobile gaming to answering phone calls with a touch of the multi-function[3] button. These versatile earbuds are compatible with PC[1], Nintendo Switch, Steam Deck™, and mobile devices[2] that use a 3.5mm connection.

Short summary description HyperX Cloud Earbuds II RED Headset Wired In-ear Gaming:
This short summary of the HyperX Cloud Earbuds II RED Headset Wired In-ear Gaming data-sheet is auto-generated and uses the product title and the first six key specs.

HyperX Cloud Earbuds II RED, Wired, 20 - 20000 Hz, Gaming, 20 g, Headset, Red

Long summary description HyperX Cloud Earbuds II RED Headset Wired In-ear Gaming:
This is an auto-generated long summary of HyperX Cloud Earbuds II RED Headset Wired In-ear Gaming based on the first three specs of the first five spec groups.

HyperX Cloud Earbuds II RED. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 20 - 20000 Hz. Cable length: 1,2 m. Weight: 20 g. Product colour: Red

Optimized for gaming and audio on the go

With immersive sound delivered by 14mm drivers, the Cloud Earbuds II are designed to enhance your listening experience, whether you’re gaming, watching streams, or listening to a good book.

4 included ear tip sizes – Find your ideal fit

With 4 sizes of our redesigned ear tips ranging from large to extra small, you should have no problem finding the perfect fit for your ears.

Hard shell case for easy portability and storage

The convenient carrying case makes it easy to pack and protect your earbuds.

Performance
Product type *
Headset
Wearing style *
In-ear
Recommended usage *
Gaming
Headset type
Binaural
Product colour *
Red
Cable length
1,2 m
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
Headphones
Ear coupling *
Intraaural
Intraaural headphones type
Earbuds
Headphones
Headphone frequency
20 - 20000 Hz
Impedance
65 Ω
Headphone sensitivity
105 dB
Driver unit
1,43 cm
Total Harmonic Distortion (THD)
2%
Microphone
Microphone type *
In-line
Microphone sensitivity
-42 dB
Microphone direction type
Omnidirectional
Weight & dimensions
Weight
20 g
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)
Australia 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Sverige 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)
Disclaimer HyperX Cloud Earbuds II RED Headset Wired In-ear Gaming:
Disclaimer

[1] Additional cable splitter may be required for PCs with individual speaker and microphone jacks.
[2] Requires 3.5mm headset jack with CTIA connections or compatible 3.5mm adapter
[3] Multifunction button actions dictated by device; actual function may vary.