HP logo

HP t740 3,25 GHz Windows 10 IoT Enterprise 1,33 kg Black V1756B

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68650
Info modified on:
11 Mar 2024, 09:14:46
End of life date:
31 Mar 2023
Bullet Points HP t740 3,25 GHz Windows 10 IoT Enterprise 1,33 kg Black V1756B:
  • - AMD Ryzen™ V1756B with Radeon™ Vega 8 Graphics (3.25 GHz base clock, up to 3.6 GHz max boost clock, 2 MB cache, 4 cores)
  • - Windows 10 IoT Enterprise for Thin Clients
  • - AMD Radeon™ Vega 8
Warranty:
3 year (3-3-0) limited warranty and service offering includes 3 year of unit exchange with no on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP t740 3,25 GHz Windows 10 IoT Enterprise 1,33 kg Black V1756B:

t740 Thin Client, Windows 10 IoT Enterprise for Thin Clients, 8GB RAM, 128GB eMMC

HP t740 3,25 GHz Windows 10 IoT Enterprise 1,33 kg Black V1756B:

The thin client built to drive graphic-heavy workflows
Deliver secure, powerhouse performance to your graphics-intensive virtual, cloud, and local computing environments with the HP t740 Thin Client, our most powerful desktop thin client that supports up to six 4K displays.[1]

Short summary description HP t740 3,25 GHz Windows 10 IoT Enterprise 1,33 kg Black V1756B:

HP t740, 3,25 GHz, AMD, AMD Ryzen Embedded, V1756B, 3,6 GHz, 2 MB

Long summary description HP t740 3,25 GHz Windows 10 IoT Enterprise 1,33 kg Black V1756B:

HP t740. Processor frequency: 3,25 GHz, Processor manufacturer: AMD, Processor family: AMD Ryzen Embedded. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 128 GB, Storage media: eMMC. On-board graphics card model: AMD Radeon Vega 8. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Cabling technology: 10/100/1000Base-T(X), WLAN controller model: Intel Dual Band Wireless-AC 9260

Reasons to buy
Specs
Recommended products
Similar products
Loading...
Disclaimer HP t740 3,25 GHz Windows 10 IoT Enterprise 1,33 kg Black V1756B 6TV76EA#ABH:
[1] DisplayPort™ cables and displays sold separately. The HP t740 Thin Client must be configured with optional AMD Radeon™ E9173 PCI Express graphics card to support more than four displays.
[2] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock. [3] Keyboard and network adapter sold separately or as configurable options at the time of purchase.

Technical specification disclaimers
For storage drives, GB = 1 billion bytes. TB = 1 trillion bytes.
Graphics chipset uses part of the total system memory (RAM) for graphics performance. System memory dedicated to graphics performance is not available for other use by other programs.
Optional or add-on feature.
Wireless cards are optional or add-on features and requires separately purchased wireless access point and internet service. Availability of public wireless access points limited.
Software is dependent on operating system installed. Please refer to this product's QuickSpec for more details.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
External power supplies, power cords, cables and peripherals are not low halogen. Service parts obtained after purchase may not be low halogen.
Energy Star Configurations available
Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.