HP logo

HP Z32k G3 4K USB-C Display computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LCD Silver, Black

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137671
Info modified on:
09 Oct 2024, 09:46:05
End of life date:
30 Jun 2024
Bullet Points HP Z32k G3 4K USB-C Display computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LCD Silver, Black:
  • - View every detail as if it's true-to-life with captivating contrast on this 4K<sup>[1]</sup>, 80 cm(31.5 inch) diagonal screen. Through IPS Black technology, dive into deeper, richer hues with twice the contrast of a traditional IPS panel. Combined with VESA Display HDR™ 400, 98% P3, and accurate color, what you see on screen rivals reality.
  • - Transform your desk into a productivity powerhouse with this Thunderbolt™ 4 display<sup>[2]</sup>. Through a single cable, drive 4K resolution at 60 Hz, daisy chaining support for a second 4K monitor, 100W charging, as well as high speed data and internet<sup>[3]</sup>—without compromising an ounce of speed.
  • - With intelligent controls, you can get to working quickly and multi-tasking efficiently. Instantly wake your display and PC with Single Power On<sup>[4]</sup>, and multi-task between two devices by simply using the built-in KVM switch to control both with just a single keyboard and mouse.
  • - The HP Z32k G3 4K USB-C Display contains 85% recycled plastics and 5% ocean-bound plastics<sup>[5]</sup>, while the stand contains 90% recycled aluminum to reduce the amount of raw materials we use. It’s all part of our commitment to help slow climate change and protect our world.
Warranty:
5 years limited warranty
Long product name HP Z32k G3 4K USB-C Display computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LCD Silver, Black:

Z32k G3 4K USB-C Display

HP Z32k G3 4K USB-C Display computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LCD Silver, Black:

The Power to Make it Real
See ultimate potential before it’s real with the ultra-powerful and stunningly precise, HP Z32k G3 4K UBS-C Display. Powered by the uncompromising capabilities of Thunderbolt™ 4, experience anything from CAD drawings to product renders in tangible, lifelike detail with IPS Black technology and 4K resolution.

Short summary description HP Z32k G3 4K USB-C Display computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LCD Silver, Black:

HP Z32k G3 4K USB-C Display, 80 cm (31.5"), 3840 x 2160 pixels, 4K Ultra HD, LCD, 5 ms, Silver, Black

Long summary description HP Z32k G3 4K USB-C Display computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LCD Silver, Black:

HP Z32k G3 4K USB-C Display. Display diagonal: 80 cm (31.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product colour: Silver, Black

Distributors
Loading...
Disclaimer HP Z32k G3 4K USB-C Display computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LCD Silver, Black 50U19E9:
[1] 4K content require to view in 4K resolution.
[2] SuperSpeed USB 20Gbps is not available Thunderbolt™ 4. For full Thunderbolt™ 4 functionality, host PC must support Thunderbolt™ 4.
[3] Display supports 1 Gb ethernet speed. Host PC requires infrastructure to support 1Gb ethernet speeds.
[4] Single Power On only compatible with HP PCs with Windows 10 or higher.
[6] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary, either higher or lower.
[7] For full Thunderbolt™ 4 functionality, host PC must support Thunderbolt™ 4.
[8] HP Display Manager software agent must be running on a web server and host PC. Some limitations may apply to legacy monitors.
[9] For KVM compatibility, if connected PCs do not have USB-C® port, user will need a USB-C® to A cable. Sold separately.
[16] Comes with AC power cord, HDMI 2.0 cable, USB 3.0 A-B cable, USB 3.2 C-C Thunderbolt™ 4 cable, and DisplayPort™ 1.4 cable. All other cables sold separately.
Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
DisplayPort™ 1.4 or HDMI 2.0 required to drive panel at its native resolution. The video card of the connected PC must be capable of supporting 3840 x 2160 at 60 Hz with 10-bit color using one DisplayPort™, HDMI or USB-C® (DP alt mode). The video card of the connected PC must be capable of supporting 3840 x 2160 and include one DisplayPort™ or one HDMI outputs to drive the monitor at the Preferred Mode.
Mounting hardware sold separately.
Number of colors through A-FRC technology.
EPEAT® registered where applicable. EPEAT® registration varies by country. See www.epeat.net for registration status by country. Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
External power supplies, WWAN modules, power cords, cables and peripherals excluded. Service parts obtained after purchase may not be Low Halogen.
ITE Derived Closed Loop Plastic percentage is based on the definition set in the IEEE 1680.1-2018 standard.
Percentage of ocean-bound plastic contained in each component varies by product.
Percent of recycled metal varies by product.
Included cables may vary by country.
Lock sold separately.
HP Display Center requires Windows 10 (or higher) on host PC and is available from the Windows store.
Monitors produced before June 1st 2024 comply with China regulation GB 21520-2015.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.