location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook 15v G5 Intel® Core™ i5 i5-8300H Mobile workstation 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15v
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15v G5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4QH78EA show
Show alternative article codes used in the online market place
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63676
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2020
Product end of life date
Bullet Points HP ZBook 15v G5 Intel® Core™ i5 i5-8300H Mobile workstation 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i5-8300H (8MB Cache, 2.3GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 500GB HDD
Warranty: 1 year (1-1-0) limited warranty and service offering includes 1 year of parts and labor. Terms and conditions vary by country.
Long product name HP ZBook 15v G5 Intel® Core™ i5 i5-8300H Mobile workstation 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Silver :
The long product name of HP ZBook 15v G5 Intel® Core™ i5 i5-8300H Mobile workstation 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-8300H (8MB Cache, 2.3GHz), 8GB DDR4-SDRAM, 500GB HDD, 39.6 cm (15.6") Full HD 1920 x 1080, Intel UHD Graphics 630, LAN, WLAN, Bluetooth, HP Webcam, Windows 10 Home 64-bit
More>>>
HP ZBook 15v G5 Intel® Core™ i5 i5-8300H Mobile workstation 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:
The official description of HP ZBook 15v G5 Intel® Core™ i5 i5-8300H Mobile workstation 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP's most affordable workstation
Supercharge your projects on a high performance laptop that packs a punch at a low cost, with high speed processors and graphics certified for peak performance.

Short summary description HP ZBook 15v G5 Intel® Core™ i5 i5-8300H Mobile workstation 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:
This short summary of the HP ZBook 15v G5 Intel® Core™ i5 i5-8300H Mobile workstation 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook 15v G5, Intel® Core™ i5, 2,3 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description HP ZBook 15v G5 Intel® Core™ i5 i5-8300H Mobile workstation 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:
This is an auto-generated long summary of HP ZBook 15v G5 Intel® Core™ i5 i5-8300H Mobile workstation 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Silver based on the first three specs of the first five spec groups.

HP ZBook 15v G5. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8300H, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home. Product colour: Silver

Pro-grade performance

Get lightening fast response times with 6-core Intel® Xeon® processors and 32GB memory, even when running multiple apps at once. Access large 4K files quickly with 4TB high-speed storage and speed up rendering time with NVIDIA® Quadro® graphics.

Software certified

Work with confidence knowing your laptop is certified to tackle your most important applications. We've partnered with leading software providers like Autodesk and SolidWorks to ensure the HP ZBook 15v is optimized for peak performance.

Built to last

The HP ZBook 15v undergoes rigorous military standard testing including drop, shock and harsh environments[1]. Now you can take your work on the road with confidence knowing your laptop was built for durability.

Windows 10 Pro for Workstations

Be productive in any situation. Windows 10 Pro and powerful security, collaboration, and connectivity features from HP help you power through your day on the HP ZBook 15v.[2]

Professional 3D graphics

Tackle complex 2D and 3D models with certified NVIDIA® Quadro® graphics - optimized for stability and peak performance with professional software apps.

8th gen Intel® Xeon® processors

Do more at once with 6-core Intel® Xeon® processors designed to handle complex, multi-threaded applications like Autodesk Revit®.

Blazing fast storage

Increase productivity with up to 1 TB local PCIe NVMe storage - up to 21x faster than standard HDD and 6x faster than SATA SSD.[3]

Long-lasting battery and powerful recharging

Stay connected for longer with up to 10 hours of battery life and super-fast recharge, powering up by 50% in just 30 minutes.[4,5]

High-definition webcam

Collaborate and connect remotely through a 720-pixel webcam for sharp picture quality. Log in quickly and securely with facial recognition and a webcam shutter.[6]

Excellent audio capabilities

Experience premium audio with custom tuned Bang & Olufsen speakers.

HP Thunderbolt™ Dock G2

Unclutter your work environment with HP's most powerful docking solution. Experience lightning fast Thunderbolt™ connectivity with remarkable performance.[8]

Design
Product type *
Mobile workstation
Product colour *
Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display diagonal (metric)
39,6 cm
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
8th gen Intel® Core™ i5
Processor model *
i5-8300H
Processor cores
4
Processor threads
8
Processor boost frequency
4 GHz
Processor frequency *
2,3 GHz
System bus rate
8 GT/s
Processor cache
8 MB
Processor cache type
L3
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Coffee Lake
Bus type
DMI
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Configurable TDP-down frequency
1,8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 1x8+2x4, 2x8
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
32 GB
ECC
No
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Total HDDs capacity
500 GB
Number of hard drives installed
1
Hard drive capacity
500 GB
Hard drive interface
SATA
Hard drive speed
7200 RPM
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
64 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E9B
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera signal format
720p
Front camera HD type
HD
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Network
Antenna type
2x2
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.0
Combo headphone/mic port
Yes
Keyboard
Pointing device
Clickpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
0,00
Intel Secure Key Technology version
1,00
Intel TSX-NI version
0,00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
134876
Brand-specific features
HP speaker type
HP Dual Speakers
HP Smart AC Adapter
Yes
HP front camera
HP Webcam
HP segment
Business
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity *
52 Wh
Weight & dimensions
Width
365 mm
Depth
256,5 mm
Height
25,4 mm
Weight *
2,14 kg
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-11-14 00:15:28
Uk has collected 3 expert reviews for HP ZBook 15v G5 Intel® Core™ i5 i5-8300H Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Deutschland 1 distributor(s)
Disclaimer HP ZBook 15v G5 Intel® Core™ i5 i5-8300H Mobile workstation 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:
Disclaimer

[1] MIL-STD-810G testing is pending . Testing is not intended to demonstrate fitness of U.S. Department of Defense (DoD) contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Accidental damage requires an optional HP Accidental Damage Protection Care Pack.
[2] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.windows.com.
[3] For hard drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 30GB (for Windows 10) of system disk is reserved for system recovery software.
[4] Windows 10 MM14 battery life will vary depending on various factors including product model, configuration, loaded applications, features, use, wireless functionality, and power management settings. The maximum capacity of the battery will naturally decrease with time and usage. See www.bapco.com External link icon for additional details.
[5] Recharges the battery up to 50% within 30 minutes when the system is off or in standby mode. Power adapter with a minimum capacity of 65 watts is required. After charging has reached 50% capacity, charging will return to normal. Charging time may vary +/-10% due to System tolerance.
[6] Facial recognition and webcam shutter are optional features that must be configured at purchase.
[7] HP Sure Start Gen4 is available on HP Z Workstations equipped with 8th generation Intel® or AMD processors.
[8] ZBook dock with Thunderbolt™ sold separately.
Screen images courtesy of Motus Motorcycles.