HP logo

HP 436M8AA interface cards/adapter Internal SFP28

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84346
Info modified on:
15 Oct 2024, 12:06:05
Short summary description HP 436M8AA interface cards/adapter Internal SFP28:

HP 436M8AA, RJ-45, SFP28, 168 mm, 122 mm, 22 mm, 139,5 g

Long summary description HP 436M8AA interface cards/adapter Internal SFP28:

HP 436M8AA. Host interface: RJ-45, Output interface: SFP28. Width: 168 mm, Depth: 122 mm, Height: 22 mm. Package width: 231 mm, Package depth: 184 mm, Package height: 57 mm

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.