HP logo

HP 406L9AA interface cards/adapter Internal RJ-45

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
204228
Info modified on:
20 Oct 2024, 00:01:09
Short summary description HP 406L9AA interface cards/adapter Internal RJ-45:

HP 406L9AA, PCIe, RJ-45, 68,7 mm, 65,3 mm, 15,7 mm, 250,8 mm

Long summary description HP 406L9AA interface cards/adapter Internal RJ-45:

HP 406L9AA. Host interface: PCIe, Output interface: RJ-45. Width: 68,7 mm, Depth: 65,3 mm, Height: 15,7 mm. Package width: 250,8 mm, Package depth: 209,5 mm, Package height: 65 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.