location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hotpoint TCD 871 6HY1 (EU) tumble dryer Freestanding Front-load 8 kg A+ Grey, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hotpoint Check ‘Hotpoint’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TCD 871 6HY1 (EU)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TCD 871 6HY1 (EU) show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8007842859560
Category:
Machines used for drying clothes and sheets.
Tumble Dryers Check ‘Hotpoint’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hotpoint: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88611
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Hotpoint TCD 871 6HY1 (EU) tumble dryer Freestanding Front-load 8 kg A+ Grey, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 8 kg Grey, White
  • - Heat pump
  • - Quantity of drying programs: 17
  • - LCD Built-in display
  • - Anti-Crease function Delayed start timer
  • - Energy efficiency class: A+
  • - 1150 W 305,5 kWh 70 dB
More>>>
Short summary description Hotpoint TCD 871 6HY1 (EU) tumble dryer Freestanding Front-load 8 kg A+ Grey, White:
This short summary of the Hotpoint TCD 871 6HY1 (EU) tumble dryer Freestanding Front-load 8 kg A+ Grey, White data-sheet is auto-generated and uses the product title and the first six key specs.

Hotpoint TCD 871 6HY1 (EU), Freestanding, Front-load, Heat pump, Grey, White, Buttons, Right

Long summary description Hotpoint TCD 871 6HY1 (EU) tumble dryer Freestanding Front-load 8 kg A+ Grey, White:
This is an auto-generated long summary of Hotpoint TCD 871 6HY1 (EU) tumble dryer Freestanding Front-load 8 kg A+ Grey, White based on the first three specs of the first five spec groups.

Hotpoint TCD 871 6HY1 (EU). Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 8 kg, Drying class: B, Drying programs: Delicate/silk, Jeans/denim, Cotton, Synthetics. Energy efficiency class: A+, Energy consumption: 2,59 kWh, Annual energy consumption: 305,5 kWh. Depth: 623 mm, Width: 595 mm, Height: 850 mm. Package width: 640 mm, Package depth: 670 mm, Package height: 890 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Drying system *
Heat pump
Product colour *
Grey, White
Door hinge
Right
Control type *
Buttons
Built-in display *
Yes
Display type
LCD
Cord length
1,8 m
Door opening angle
180°
Performance
Drum capacity *
8 kg
Drying class *
B
Quantity of drying programs
17
Drying programs *
Delicate/silk, Jeans/denim, Cotton, Synthetics
Cycle time *
230 min
Noise level *
70 dB
Anti-Crease function
Yes
Ergonomics
Delayed start timer *
Yes
Ergonomics
Drum interior light
No
Child lock
Yes
Power
Energy efficiency class *
A+
Connected load
1150 W
AC input voltage
220-240 V
AC input frequency
50 Hz
Current
10 A
Energy consumption *
2,59 kWh
Annual energy consumption *
305,5 kWh
Heat source *
Electric
Weight & dimensions
Width
595 mm
Depth *
623 mm
Height
850 mm
Weight
36 kg
Packaging data
Package width
640 mm
Package depth
670 mm
Package height
890 mm
Package weight
37 kg