location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hahnemühle Photo Rag Bright White 61 cm x 12 m printing paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hahnemühle Check ‘Hahnemühle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photo Rag Bright White 61 cm x 12 m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HAH10643144
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘Hahnemühle’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hahnemühle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6458
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Hahnemühle Photo Rag Bright White 61 cm x 12 m printing paper :
The long product name of Hahnemühle Photo Rag Bright White 61 cm x 12 m printing paper. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photo Rag Bright White 61 cm x 12 m - 310 gsm, 100% Cotton, bright white
More>>>
Short summary description Hahnemühle Photo Rag Bright White 61 cm x 12 m printing paper:
This short summary of the Hahnemühle Photo Rag Bright White 61 cm x 12 m printing paper data-sheet is auto-generated and uses the product title and the first six key specs.

Hahnemühle Photo Rag Bright White 61 cm x 12 m, 310 gsm, 60 µm, 61 cm x 12 m

Long summary description Hahnemühle Photo Rag Bright White 61 cm x 12 m printing paper:
This is an auto-generated long summary of Hahnemühle Photo Rag Bright White 61 cm x 12 m printing paper based on the first three specs of the first five spec groups.

Hahnemühle Photo Rag Bright White 61 cm x 12 m. Media weight: 310 gsm, Printing media thickness: 60 µm. Media size (1 slide): 61 cm x 12 m