Channel partners
Manufacturers
Partners
More
Country:
Language:
English (NZ)
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 20079587 data-sheets &
36152 brands
– register (free)
LED Bulbs
Goobay 30238 LED bulb 1 W
Goobay 30238 LED bulb 1 W
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Goobay
Product name:
30238
Product code:
30238
Category:
LED Bulbs
Icecat Product ID:
4600202
Data-sheet quality:
created/standardized by Icecat
Product views:
2229
Info modified on:
07 Mar 2024, 15:34:52
Long product name Goobay 30238 LED bulb 1 W:
LED built-in illuminator - 50 OWC, 1W, 11°
Short summary description Goobay 30238 LED bulb 1 W:
Goobay 30238, 1 W
Long summary description Goobay 30238 LED bulb 1 W:
Goobay 30238. Bulb power: 1 W
More>>>
Report mistake
Specs
Similar products
No information available on Specs
Login or signup for Full Icecat
to access all product specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE