GIGABYTE logo

GIGABYTE GV-N730D5-2GI (REV. 2.0) graphics card NVIDIA GeForce GT 730 2 GB GDDR5

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119794
Info modified on:
02 Sept 2024, 20:28:24
Long product name GIGABYTE GV-N730D5-2GI (REV. 2.0) graphics card NVIDIA GeForce GT 730 2 GB GDDR5:

NVIDIA GeForce GT 730, PCI Express 2.0, 2GB GDDR5, 5000 MHz, 64-bit, D-Sub, Dual-link DVI-D, HDMI, ATX

GIGABYTE GV-N730D5-2GI (REV. 2.0) graphics card NVIDIA GeForce GT 730 2 GB GDDR5:

- Powered by NVIDIA GeForce GT 730 GPU
- Integrated with the first 2048MB GDDR5 memory and 64-bit memory interface
- Core Clock: 902 MHz
- Features Dual-Link DVI-D / HDMI / D-Sub
- Support PCI Express 2.0 x8 bus interface
- System power supply requirement: 300W

Ultra Durable 2
Ultra Cooling - Low RDS(on) MOSFET Design
Low Power Loss - Ferrite Core Choke Design
Longer Life - All-Solid Capacitor Design

GIGABYTE custom-designed 80 mm cooler
GIGABYTE custom-designed 80 mm cooler, with air flow optimized cover and aluminum base. The cooler can dissipate heat effectively from the GPU while keeping the fan at lower speed and noise.

Gold plated HDMI
Gold plated, durable large contact area connectors have been used for optimum signal transfer between connections

OC GURU ll
Brand-new instinctive user interface, easier to monitoring and adjusting all important settings. Users can set up MONITORING, GPU CLOCK, MEMORY CLOCK,FAN, OSD, ONLINE SUPPORT and update driver, BIOS directly.

Short summary description GIGABYTE GV-N730D5-2GI (REV. 2.0) graphics card NVIDIA GeForce GT 730 2 GB GDDR5:

GIGABYTE GV-N730D5-2GI (REV. 2.0), GeForce GT 730, 2 GB, GDDR5, 64 bit, 4096 x 2160 pixels, PCI Express 2.0

Long summary description GIGABYTE GV-N730D5-2GI (REV. 2.0) graphics card NVIDIA GeForce GT 730 2 GB GDDR5:

GIGABYTE GV-N730D5-2GI (REV. 2.0). Graphics processor family: NVIDIA, Graphics processor: GeForce GT 730, Processor frequency: 902 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 64 bit, Memory clock speed: 5000 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.