Garmin logo

Garmin Edge Touring Plus 6,6 cm (2.6") Wireless bicycle computer Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20339
Info modified on:
14 Mar 2024, 17:16:14
Long product name Garmin Edge Touring Plus 6,6 cm (2.6") Wireless bicycle computer Black, Silver:

2.6", 160 x 240, GPS, Li-ion

Short summary description Garmin Edge Touring Plus 6,6 cm (2.6") Wireless bicycle computer Black, Silver:

Garmin Edge Touring Plus, 6,6 cm (2.6"), 160 x 240 pixels, 17 h, 51 mm, 25 mm, 93 mm

Long summary description Garmin Edge Touring Plus 6,6 cm (2.6") Wireless bicycle computer Black, Silver:

Garmin Edge Touring Plus. Display diagonal: 6,6 cm (2.6"), Display resolution: 160 x 240 pixels. Battery life (max): 17 h. Width: 51 mm, Depth: 25 mm, Height: 93 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.