Channel partners
Manufacturers
Partners
More
Country:
Language:
English (NZ)
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 20152033 data-sheets &
36178 brands
– register (free)
Garden Water Spray Gun Nozzles
Gardena 18291-20 garden water spray gun nozzle Garden water spray nozzle Black, Grey, Orange, Silver
Gardena 18291-20 garden water spray gun nozzle Garden water spray nozzle Black, Grey, Orange, Silver
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Gardena
Product name:
System Basic Set
Product code:
18291-20
GTIN (EAN/UPC):
4078500010344
Category:
Garden Water Spray Gun Nozzles
Icecat Product ID:
32324304
Data-sheet quality:
created/standardized by Icecat
Product views:
59989
Info modified on:
01 Sept 2023, 11:11:54
Bullet Points Gardena 18291-20 garden water spray gun nozzle Garden water spray nozzle Black, Grey, Orange, Silver:
- Use: For taps with 333mm (G 1) and 265mm (G 3/4) thread and for 13mm (1/2) and 15mm (5/8) hoses
- Set: 1 x Cleaning Nozzle 1 x Water Stop 1 x Hose Connector 1 x Tap Connector 1 x Adapter
- Warranty: 5 years
Long product name Gardena 18291-20 garden water spray gun nozzle Garden water spray nozzle Black, Grey, Orange, Silver:
System Basic Set
Short summary description Gardena 18291-20 garden water spray gun nozzle Garden water spray nozzle Black, Grey, Orange, Silver:
Gardena 18291-20
Long summary description Gardena 18291-20 garden water spray gun nozzle Garden water spray nozzle Black, Grey, Orange, Silver:
Gardena 18291-20
More>>>
Report mistake
Video
Specs
Recommended products
Similar products
Distributors
No information available on Video
Login or signup for Full Icecat
to access all product specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE