GAH-Alberts 637026, Metal fencing, Gate, Border fencing, Steel, Anthracite, Galvanized coating, Plastic coating
GAH-Alberts 637026. Type: Metal fencing, Fencing components: Gate, Purpose: Border fencing. Width: 1979 mm, Height: 1400 mm, Mesh size (WxH): 50 x 200 mm