Fujitsu logo

Fujitsu ESPRIMO P2760 Intel® Core™ i5 i5-650 2 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91335
Info modified on:
14 Mar 2024, 17:53:40
Short summary description Fujitsu ESPRIMO P2760 Intel® Core™ i5 i5-650 2 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Micro Tower PC Black:

Fujitsu ESPRIMO P2760, 3,2 GHz, Intel® Core™ i5, 2 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu ESPRIMO P2760 Intel® Core™ i5 i5-650 2 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Micro Tower PC Black:

Fujitsu ESPRIMO P2760. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-650. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.