location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes Standard Monitor Riser monitor mount / stand 53,3 cm (21") Desk Grey, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes Check ‘Fellowes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fellowes Computer Monitor Stand with 3 Height Adjustments - Standard Monitor Riser with Cable Management - Ergonomic Adjustable Monitor Stand for Computers - Max Weight 27KG/Max Size 21" - Platinum
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91712 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0163121156398 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Fellowes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112143
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 13:45:01
The date of the most recent change of this product data-sheet in Icecat.
Fellowes 91712 user manual (3.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fellowes Standard Monitor Riser monitor mount / stand 53,3 cm (21") Desk Grey, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MINIMISE DISCOMFORT - Help minimise discomfort in your workspace by placing your monitor at a more ergonomically correct viewing position to suit you with the Fellowes Standard monitor riser
  • - MULTIPLE HEIGHT ADJUSTMENTS - The Standard monitor stand offers three different stacking height adjustments to maximise viewing comfort (Height Adjustments: 5/7/10cm)
  • - NON-SKID RINGS PREVENTS MOVEMENT - The non-skid foot rings found on each leg of this monitor stand prevents any movement and ensures stability on any surface
  • - MAXIMUM WEIGHT - This monitor riser can support monitors up to 27kg in weight, with a max screen size of 21"/53.34cm
  • - CABLE MANAGEMENT SYSTEM - Reduce clutter in your workspace with the Standard monitor stand which features an intuitive cable management system which helps keep your cables organised and keeps your workspace free of clutter
  • - FIRA ACCREDITED - This monitor stand has been tested by FIRA International Ltd to comply with the ergonomic requirements set out in European Health and Safety Legislation: EN ISO 9241-5
  • - WARRANTY - The Standard monitor stand comes with a 5-year warranty and access to top quality customer service to help with any queries you may have
Warranty: 5 Years
Long product name Fellowes Standard Monitor Riser monitor mount / stand 53,3 cm (21") Desk Grey, White :
The long product name of Fellowes Standard Monitor Riser monitor mount / stand 53,3 cm (21") Desk Grey, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fellowes Computer Monitor Stand with 3 Height Adjustments - Standard Monitor Riser with Cable Management - Ergonomic Adjustable Monitor Stand for Computers - Max Weight 27KG/Max Size 21" - Platinum
More>>>
Fellowes Standard Monitor Riser monitor mount / stand 53,3 cm (21") Desk Grey, White:
The official description of Fellowes Standard Monitor Riser monitor mount / stand 53,3 cm (21") Desk Grey, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A few easy adjustments to your workstation can make a huge difference to your daily routine. Moving your head to view your screen or to read documents requires you to tilt and turn your neck and upper back. Positioning your screen incorrectly can put serious strain on your eyes, neck and shoulders which is why this Fellowes computer stand is a necessity for your workspace as it allows you to place your monitor at a more ergonomically-correct viewing position to suit you. This adjustable monitor stand can support up to a 21-Inch CRT or TFT/LCD monitor or a maximum weight of 27 kg, and features non skid foot rings, ensuring stability on any surface. accommodate the ideal viewing angle that ideal suits your needs, the Standard computer stand features three height adjustable settings (50-100 mm) allowing you to find a comfortable screen position accustomed to you. This monitor riser is accredited by FIRA International, an independent Ergonomic Accreditor, and is made from 100 percent recycled plastic so you can be sure your ergonomic solution isn't costing the earth.

Short summary description Fellowes Standard Monitor Riser monitor mount / stand 53,3 cm (21") Desk Grey, White:
This short summary of the Fellowes Standard Monitor Riser monitor mount / stand 53,3 cm (21") Desk Grey, White data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes Standard Monitor Riser, Freestanding, 27 kg, 53,3 cm (21"), Height adjustment, Grey, White

Long summary description Fellowes Standard Monitor Riser monitor mount / stand 53,3 cm (21") Desk Grey, White:
This is an auto-generated long summary of Fellowes Standard Monitor Riser monitor mount / stand 53,3 cm (21") Desk Grey, White based on the first three specs of the first five spec groups.

Fellowes Standard Monitor Riser. Mounting: Freestanding, Maximum weight capacity: 27 kg, Maximum screen size: 53,3 cm (21"). Height adjustment. Product colour: Grey, White

Mounting
Maximum weight capacity *
27 kg
Maximum screen size *
53,3 cm (21")
Mounting
Freestanding
Mounting type *
Desk
Number of displays supported *
1
Ergonomics
Height adjustment
Yes
Adjustable depth
No
Adjustable shelves
No
Cable management
No
Design
Product colour *
Grey, White
Easy to install
Yes
Weight & dimensions
Width
330,2 mm
Depth
330,2 mm
Height
76,2 mm
Weight
453,5 g
Packaging content
Clamp included
No
VESA mount included
No
Manual
Yes
Other features
Warranty period
5 year(s)
Logistics data
Harmonized System (HS) code
85299097
Country Distributor
United Kingdom 5 distributor(s)
Deutschland 2 distributor(s)
United States 3 distributor(s)
Lithuania 1 distributor(s)
Nederland 1 distributor(s)