COVE White table lamp
Faro 63480, Surfaced, 3000 K, IP20, White
Faro 63480. Mounting type: Surfaced. Colour temperature (max): 3000 K, Luminous flux: 270 lm. International Protection (IP) code: IP20, Protection class: I, Product colour: White