COLIN-1 White downlight LED 18/25W 2700K 20° 2100/2775 lm
Faro 34008501, 2775 lm, IP20, White
Faro 34008501. Product colour: White, Mounting type: Recessed, Housing material: Aluminium. Bulb power: 25 W, Colour temperature (min): 2700 K, Luminous flux: 2775 lm. Energy efficiency class: A. Height: 182 mm, Weight: 1,53 kg, Length: 173 mm