MINI-COLIN-2 Black downlight LED CRI95 34/48W 3000K 56° 3840/5230
Faro 33011802, 5230 lm, IP20, Black
Faro 33011802. Product colour: Black, Mounting type: Recessed, Housing material: Aluminium. Bulb power: 48 W, Colour temperature (min): 3000 K, Luminous flux: 5230 lm. Energy efficiency class: A. Width: 140 mm, Height: 130 mm, Weight: 2,32 kg