DEEP90 Downlight square without frame black 60° 2700K CRI95
Faro 3121092762, IP23, Black
Faro 3121092762. Product colour: Black, Shape: Square, Mounting type: Recessed. Colour temperature (min): 2700 K, Beam angle (max): 60°. Height: 170 mm, Weight: 980 g, Length: 123 mm