DEEP78 Downlight square black 60° 4000K CRI95
Faro 3075094062, IP23, Black
Faro 3075094062. Product colour: Black, Shape: Square, Mounting type: Recessed. Colour temperature (min): 4000 K, Beam angle (max): 60°. Height: 145 mm, Weight: 690 g, Length: 115 mm