FUGA LARGE Black projector LED FOOD 24W fish 24°
Faro 11302702, Rail lighting spot, LED, 100-240 V, Black
Faro 11302702. Product type: Rail lighting spot. Bulb type: LED. International Protection (IP) code: IP20. Input voltage: 100-240 V. Product colour: Black