Faro logo

Faro 010900702W spotlight Rail lighting spot LED

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
421
Info modified on:
10 Mar 2024, 10:10:44
Long product name Faro 010900702W spotlight Rail lighting spot LED:

MINI SIGMA black projector LED 18W 2700K 20º CASAMBI

Short summary description Faro 010900702W spotlight Rail lighting spot LED:

Faro 010900702W, Rail lighting spot, LED, 2700 K, 220-240 V, Black

Long summary description Faro 010900702W spotlight Rail lighting spot LED:

Faro 010900702W. Product type: Rail lighting spot. Bulb type: LED, Colour temperature (max): 2700 K. International Protection (IP) code: IP20. Input voltage: 220-240 V. Product colour: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.