Equip logo

Equip 119333 DisplayPort cable 3 m Black

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70537
Info modified on:
10 Aug 2024, 09:39:11
Bullet Points Equip 119333 DisplayPort cable 3 m Black:
  • - DisplayPort Male to Male
  • - Supports video resolutions up to 4K/60Hz
  • - Transmission of audio and video signals
  • - Data Transfer rate up to 21.6 Gbps
  • - Nickel Plated
  • - Jacket: PVC
Long product name Equip 119333 DisplayPort cable 3 m Black:

DisplayPort Cable, 3m

Equip 119333 DisplayPort cable 3 m Black:

The equip® DisplayPort Cable is a new generation digital audio and video cable, designed primarily for connections between computer and its display monitor, or a computer and a home-theater system. Intended to replace VGA, DVI and HDMI cables, it provides optimal resolution up to 4096x2160, color depth and refresh rate over fewer wires.

Short summary description Equip 119333 DisplayPort cable 3 m Black:

Equip 119333, 3 m, DisplayPort, DisplayPort, Male, Male, 3840 x 2160 pixels

Long summary description Equip 119333 DisplayPort cable 3 m Black:

Equip 119333. Cable length: 3 m, Connector 1: DisplayPort, Connector 2: DisplayPort. Cable diameter: 6,5 mm, Weight: 170 g, Quantity per pack: 1 pc(s). Master (outer) case width: 330 mm, Master (outer) case length: 280 mm, Master (outer) case height: 390 mm. Depth: 12 mm, Height: 3000 mm, Width: 20 mm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.