Epson logo

Epson ELPAF36 air filter 1 pc(s)

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
178611
Info modified on:
20 Feb 2020, 13:41:30
Long product name Epson ELPAF36 air filter 1 pc(s):

Air Filter - ELPAF36

Short summary description Epson ELPAF36 air filter 1 pc(s):

Epson ELPAF36, Black, White, PowerLite 420 / 425W / 430 / 435W BrightLink 425Wi / 430i / 435Wi, China, 1 pc(s), 28 mm, 203 mm

Long summary description Epson ELPAF36 air filter 1 pc(s):

Epson ELPAF36. Product colour: Black, White, Compatibility: PowerLite 420 / 425W / 430 / 435W BrightLink 425Wi / 430i / 435Wi, Country of origin: China. Number of products included: 1 pc(s), Package width: 28 mm, Package depth: 203 mm. Quantity per pallet: 800 pc(s), Pallet length: 120 cm, Pallet width: 80 cm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.