Epson logo

Epson WorkForce Pro WF-6590DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
300818
Info modified on:
08 Mar 2024, 09:07:54
Bullet Points Epson WorkForce Pro WF-6590DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi:
  • - Save energy: Up to 80% lower energy consumption than competitive colour lasers<sup>2</sup>
  • - XXL ink cartridges: Print up to 10,000 black & 7,000 colour pages<sup>4</sup>
  • - Fast printing: Print a colour page in just 7 seconds
  • - Save money: Up to 50% lower cost per page than competitive colour laser printers
  • - Smart control: Print & scan from mobile devices with NFC connectivity<sup>6</sup>
Long product name Epson WorkForce Pro WF-6590DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi:

WorkForce Pro WF-6590DWF

Epson WorkForce Pro WF-6590DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi:

Environmentally-conscious
With up to 80% lower energy consumption than competitive colour lasers2, the WF-6590DWF cuts your environmental impact. Relying on clean technology, it produces no fan noise when not printing, no heat and no ozone gas.

Low running costs
With an up to 50% lower cost per page and a lower total cost of ownership compared to competitive colour laser printers3, the WF-6590DWF will save businesses money. Duplex printing and copying also saves paper.

Less intervention and high reliability
Using Epson's XXL ink cartridges, you can print up to 10,000 pages in black and 7,000 pages in colour, which is equal to or better than colour laser equivalents4. The maximum paper capacity of 1,581 pages means less time spent refilling.

Fast printing and scanning
With a colour first page out time of just seven seconds1, the WF-6590DWF is perfect for printing small print jobs quickly. Fast scan speeds and one-pass scanning make jobs even more efficient.

Advanced document management
IT departments can take full control, customising it to automate job profiles and workflow processes using Document CapturePro and ProServer software5 and connecting to most document management systems.

Smart control
Print and scan to the WF-6590DWF wirelessly with NFC pairing from Android smart devices, or email documents from remote locations for instant printing on the WF-6590DWF6. Epson Device Admin makes it easy to manage a fleet of devices remotely.

Short summary description Epson WorkForce Pro WF-6590DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi:

Epson WorkForce Pro WF-6590DWF, Inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Grey

Long summary description Epson WorkForce Pro WF-6590DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi:

Epson WorkForce Pro WF-6590DWF. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 34 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Grey

Specs
Recommended products
Distributors
Loading...
Disclaimer Epson WorkForce Pro WF-6590DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi C11CD49301:
(1) Determined in accordance with ISO/IEC 17629 showing the average of FPOT(sec) from the Office Category Test for default A4 simplex and duplex. For more information, please visit www.epson.eu/testing
2 + 3. For more information visit www.epson.eu/inkjetsaving
4. Approx. page yield based on ISO/IEC 24711 tests in default mode and single sided continuous printing methodology, using the monochrome test pattern provided in ISO/IEC 19752. Actual yield will vary depending on images printed and usage conditions. For more information visit www.epson.eu/pageyield
5. Requires download from Epson website
6. Please visit www.epson.eu/epe for more information. Near Field Communication requires Epson iPrint app, available from Epson website for Android devices.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.