Epson logo

Epson DM-D110-102 USB 2.0

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47842
Info modified on:
07 Mar 2024, 15:34:52
Long product name Epson DM-D110-102 USB 2.0:

Clear and simple

Epson DM-D110-102 USB 2.0:

The 2x20 character format dot-matrix panel gives the DM-D series ample power to convey your message. The wide viewing angle of the vacuum-fluorescent panel and the clear display, plus a tilt and swivel head that can be adjusted to any position make these displays supremely easy to read. In addition, the high-speed data transfer rate of up to 115200 bps enables speedy display of information while the built-in flash memory supports extensive fonts.

Short summary description Epson DM-D110-102 USB 2.0:

Epson DM-D110-102, 2 lines, 690 cd/m², Green, Taiwan, USB 2.0, DC

Long summary description Epson DM-D110-102 USB 2.0:

Epson DM-D110-102. Display number of lines: 2 lines, Display brightness: 690 cd/m², Illumination colour: Green. Country of origin: Taiwan. Interface: USB 2.0. Power source type: DC. Weight: 290 g

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.