Epson logo

Epson TM-S2000MJ (112) 180 x 180 DPI Wired

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80304
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
24 months Carry in
Long product name Epson TM-S2000MJ (112) 180 x 180 DPI Wired:

TM-S2000MJ (112) - 200DPM, 2Pocket, USB, w/o MSR, Cheque and voucher scanner

Epson TM-S2000MJ (112) 180 x 180 DPI Wired:

The Epson TM-S2000MJ combines double-sided colour scanning and inkjet endorsement printing in one compact device for the efficient processing of cheques, vouchers and cut sheets. Photo ID cards can also be scanned quickly and precisely.

Setting new standards in speed and accuracy, the TM-S2000MJ scans cheques and vouchers at up to 200dpm, and has a 100-sheet automatic sheet feeder for convenient processing of multiple items. Double feed detection ensures only one item is processed at once, while automatic skew correction and background noise filtering enhance scan legibility. Errors are virtually eliminated with an MICR recognition accuracy of 99.9 percent.

The TM-S2000MJ has an extra-large endorsement printing area of up to 16 lines with a 2-inch height. This saves time and improves security by enabling cheque printing at the counter in front of the customer, instead of in the back office. In addition to all the necessary information for endorsement, the large printing area can accommodate marketing messages and brand logos.

Utilising Epson’s heritage in inkjet printing and scanning, the TM-S2000MJ offers peace of mind with Epson’s proven reliability. All parts last for the life of the device, with only consumables needing replacement. The TM-S2000MJ can be equipped with an optional magnetic stripe reader for debit and credit, plus an optional USB hub for connecting additional devices.

- Colour scanner with endorsement printer for cheques, vouchers and cut sheets
- Double-sided, full-colour cheque and voucher scanning at up to 200dpm
- Scans in colour, black and white, greyscale or infrared
- Extra-large endorsement printing area: up to 16 lines with a 2-inch height
- MICR recognition accuracy of over 99.9%
- 100-sheet automatic sheet feeder

Short summary description Epson TM-S2000MJ (112) 180 x 180 DPI Wired:

Epson TM-S2000MJ (112), 180 x 180 DPI, 800 mm/sec, 1,41 x 3,39 mm, 80 - 200 µm, 21,5 cm, Wired

Long summary description Epson TM-S2000MJ (112) 180 x 180 DPI Wired:

Epson TM-S2000MJ (112). Maximum resolution: 180 x 180 DPI, Print speed: 800 mm/sec, Character size: 1,41 x 3,39 mm. Printing media thickness: 80 - 200 µm, Maximum printing width: 21,5 cm. Connectivity technology: Wired, USB connector: USB Type-B, Standard interfaces: USB 2.0. Mean time between failures (MTBF): 180000 h, Autocutter durability: 2 million cuts, Country of origin: China. Product colour: Grey

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.