location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dynabook PA5279E-1ACA power adapter/inverter Indoor 45 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dynabook Check ‘Dynabook’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dynabook USB Type-C™ PD3.0 AC adapter - 2 pin
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA5279E-1ACA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4051528329285
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Dynabook’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dynabook: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126291
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 10:23:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dynabook PA5279E-1ACA power adapter/inverter Indoor 45 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 100 - 240V
  • - 15W, 27W, 45W
  • - 5V, 9V, 15V, 20V
  • - 2-pin
  • - black
Long product name Dynabook PA5279E-1ACA power adapter/inverter Indoor 45 W Black :
The long product name of Dynabook PA5279E-1ACA power adapter/inverter Indoor 45 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dynabook USB Type-C™ PD3.0 AC adapter - 2 pin
More>>>
Short summary description Dynabook PA5279E-1ACA power adapter/inverter Indoor 45 W Black:
This short summary of the Dynabook PA5279E-1ACA power adapter/inverter Indoor 45 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Dynabook PA5279E-1ACA, Laptop, Indoor, 100 - 240 V, 50/60 Hz, 45 W, 5/9/15/20 V

Long summary description Dynabook PA5279E-1ACA power adapter/inverter Indoor 45 W Black:
This is an auto-generated long summary of Dynabook PA5279E-1ACA power adapter/inverter Indoor 45 W Black based on the first three specs of the first five spec groups.

Dynabook PA5279E-1ACA. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100 - 240 V. Output voltage note: 5V, 9V, 15V, 20V. Product colour: Black

Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)