Digitus logo

Digitus DN-19 SRV-47U-B-1 rack cabinet Freestanding rack Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20204
Info modified on:
02 Oct 2023, 16:43:06
Bullet Points Digitus DN-19 SRV-47U-B-1 rack cabinet Freestanding rack Black:
  • - Safety class rating IP20
  • - Front- and rear doors made out of 70% perforated steel
  • - Lock system with pivot lever on front- and rear door (incl. profile half cylinder lock)
  • - 230° door opening angle on front- and rear doors
  • - Double wing opening rear door
  • - Front door with 4-point locking and rear door with 3-point locking
  • - Horizontally separated side panels (two per side), lockable and detachable
  • - incl. 4 pieces of leveling feet and 4 pieces of castor, already pre-configured under the cabinet (front castor are lockable)
  • - 483 mm (19“) profile rails mounted on the front- and rear side inside of the rack, galvanized
  • - 483 mm (19“) profile rails are adjustable in depth and with height unit marking
  • - 1.5 mm strong steel sheet
  • - High frame rigidity due to special plate-curving-technique
  • - Built-in depth support bars for more stability
  • - Sliding cable entry with rubber sealing on the top and base
  • - Special roof construction for fan unit, incl. perforated cover
  • - Several earthing points for rack components
  • - Rack is completely mounted
  • - Equipment mounting depth min.-max.: 675-875 mm
Long product name Digitus DN-19 SRV-47U-B-1 rack cabinet Freestanding rack Black:

47U server cabinet, Unique 2192x600x1000 mm, perforated steel doors, black

Short summary description Digitus DN-19 SRV-47U-B-1 rack cabinet Freestanding rack Black:

Digitus DN-19 SRV-47U-B-1, Freestanding rack, 47U, 1000 kg, Black

Long summary description Digitus DN-19 SRV-47U-B-1 rack cabinet Freestanding rack Black:

Digitus DN-19 SRV-47U-B-1. Type: Freestanding rack, Rack capacity: 47U, Maximum weight capacity: 1000 kg, International Protection (IP) code: IP20, Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.