DELL logo

DELL Vostro 5480 Intel® Core™ i7 i7-5500U Laptop 35,6 cm (14") HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 830M Windows 8.1 Graphite, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40008
Info modified on:
14 Mar 2024, 19:08:23
Long product name DELL Vostro 5480 Intel® Core™ i7 i7-5500U Laptop 35,6 cm (14") HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 830M Windows 8.1 Graphite, Silver:

Intel Core i7-5500U Processor (4M Cache, up to 3.00 GHz), 4GB DDR3L 1600MHz, 1TB SATA HDD, 14" HD LED 1366 x 768, nVidia GeForce 830M 2GB DDR3, Gigabit LAN, WLAN, Bluetooth, WebCam, Windows 8.1 64-bit

DELL Vostro 5480 Intel® Core™ i7 i7-5500U Laptop 35,6 cm (14") HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 830M Windows 8.1 Graphite, Silver:

Ultraportable and ready to work.
Get down to business wherever work takes you with this 14" laptop with up to 5th Gen Intel® Core™ processors and a fingerprint reader for added security.

Depend on business-class performance
Accelerate your tasks: Count on high performance with improved power from Intel® with up to 5th Gen Intel® Core™ i7 processors .

Multitask effortlessly: Boost productivity with long battery life so you can get more work done or watch a movie without interruption.

Optional multi-touch display: Opt for a TruLife touch screen for intuitive interaction and impressive responsiveness anywhere you want to work.

Speed and storage: Get blazing-fast speed, performance and plenty of storage capacity for all your important files with a solid-state drive or up to 1TB hard drive.

Boost graphics performance: 2GB of NVIDIA® GeForce® discrete graphics deliver the power you need.

Stylish and sturdy

Professional design: This super- slim laptop is both durable and beautiful. Vostro 14 5000 Series has fine details like an anodized aluminum cover with a metal palm rest and an attractive finish. Plus, a premium full-size chiclet keyboard and multi-touch gesture touchpad make it easy to get through every email.

Thin and light: At only 18.3mm thin with a starting weight of 1.53kg (3.4 lbs) (non-touch), Vostro 14 5000 Series is portable and easy to slip into your bag so you can take it with you anywhere.

Color options: Your ultrathin laptop will stand out in either Graphite Silver or Fire Red. Or you can opt for a TruLife t ouch screen display that s upports Windows 8.1 in Graphite Silver .

Enhanced audio
Bring clarity to your music, videos and conference calls with Waves MaxxAudio® and 2.1 stereo sound. Vostro 14 features Waves MaxxAudio® sound solutions to enhance audio through two integrated speakers and a built-in subwoofer.

Easy connectivity

Clearly communicate
Chat with coworkers, family and friends with a 720 HD webcam and integrated microphones.

Connect easily
Connect your devices via HDMI and three USB 3.0 ports. PowerShare charges external devices via USB port, even when your laptop is off.

Transfer data quickly
Move business files quickly and easily with the built-in Ethernet port and SD card reader.

Essential security
Prevent unauthorized access: Deter users from access to sensitive data with a built-in fingerprint reader .
Protect against malware: Prevent cyber threats with preloaded security software .
Safeguard data and applications: Dell Backup and Recovery offers simple and reliable protection from data loss.

Short summary description DELL Vostro 5480 Intel® Core™ i7 i7-5500U Laptop 35,6 cm (14") HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 830M Windows 8.1 Graphite, Silver:

DELL Vostro 5480, Intel® Core™ i7, 2,4 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description DELL Vostro 5480 Intel® Core™ i7 i7-5500U Laptop 35,6 cm (14") HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 830M Windows 8.1 Graphite, Silver:

DELL Vostro 5480. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2,4 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 8.1. Product colour: Graphite, Silver

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.