DELL logo

DELL Inspiron 5759 Intel® Core™ i5 i5-6200U Laptop 43,9 cm (17.3") 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Pro Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83977
Info modified on:
20 Mar 2024, 09:02:41
Warranty:
2 Years Collect & Return
Long product name DELL Inspiron 5759 Intel® Core™ i5 i5-6200U Laptop 43,9 cm (17.3") 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Pro Black, Silver:

Intel Core i5-6200U (3M Cache, up to 2.80 GHz), 8GB DDR3L 1600MHz, 1TB HDD, Intel HD Graphics 520, 17.3" HD+ LED (1600x900), Bluetooth, WLAN, Fast Ethernet, 4-Cell, Windows 10 Pro 64-bit

DELL Inspiron 5759 Intel® Core™ i5 i5-6200U Laptop 43,9 cm (17.3") 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Pro Black, Silver:

Undeniable performance
Power player: Web pages, games and apps fire up fast with up to 6th Gen Intel Core processors thanks to premium performance and stunning visuals.

Optional graphics: With available NVIDIA GeForce discrete graphics, it’s simple to handle intense photo- or video-editing without slowing down performance.

Sizable storage: Choose a hybrid hard drive with up to 1TB of space for rapid responsiveness and plenty of room to store your photos, files and more.

Stay unplugged longer: Get going without worry. Great battery life means you can go longer in between charges, up to 7 hours.

Vivid color
With True Color, you can adjust color saturation to your personal preference. From rich and vibrant to more muted, tailor your display’s color temperature and tone to suit your needs.

Studio-quality sound
Whether you’re mixing, streaming or chatting, Waves MaxxAudio delivers lower lows, higher highs and outstanding audio performance.

Built-in entertainment
Watch DVDs, burn CDs or load software and applications quickly onto your desktop with an internal optical disc drive.

More features for more impact
Effortless productivity: Zoom, point and scroll through content quickly with a large precision touchpad. Keep going — even in the dark — with the backlit keyboard for better typing accuracy in low light.

Long-range WiFi: Choose the newest 802.11ac technology for fast WiFi across an extended range, which reduces buffering and allows you to enjoy surfing, streaming or chatting throughout your home.

Efficient data entry: Crunch numbers or navigate spreadsheets and documents quickly with a 10-digit numeric keypad.

Upscale style and personalization
At just over 1" thin, the sleek Inspiron 17 is designed to impress with an expansive display and beautiful color options to show off your personality. Colors options are subject to regional availability.

The forefront of touch technology
Two touch options allow you to customize your Inspiron 17 Series laptop without sacrificing screen quality. Choose HD+ touch for crisp, brilliant images or even higher-resolution Full HD touch for even greater immersion into games and photos on your spacious 17" display.

Your every tap, swipe and scroll is responsive and accurate with a capacitive touch screen that feels natural and fluid because sensors are right under the screen. Have more fun with Windows 8.1, swipe through your photo album faster and unleash your creativity with capacitive touch.

Short summary description DELL Inspiron 5759 Intel® Core™ i5 i5-6200U Laptop 43,9 cm (17.3") 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Pro Black, Silver:

DELL Inspiron 5759, Intel® Core™ i5, 2,3 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 8 GB, 1 TB

Long summary description DELL Inspiron 5759 Intel® Core™ i5 i5-6200U Laptop 43,9 cm (17.3") 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Pro Black, Silver:

DELL Inspiron 5759. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2,3 GHz. Display diagonal: 43,9 cm (17.3"), Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product colour: Black, Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.