DELL logo

DELL D3100 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80345
Info modified on:
09 Mar 2024, 14:04:25
Long product name DELL D3100 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black:

USB 3.0, HDMI, RJ-45, DisplayPort, black

DELL D3100 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black:

The Dell™ Docking Station - USB 3.0 connects your laptop to up to three additional monitors, various external devices and the Internet with a single cable.

Easily connect laptops to Ultra HD 4K displays, Full HD displays and other external devices
The Dell Docking Station - USB 3.0 connects your laptop to up to three additional monitors, various external devices and the Internet with a single cable. It's a convenient way to expand the capabilities of your portable PC and customize your desktop computing environment. This sleek, compact dock unlocks enhanced productivity and entertainment options with high-speed connectivity and support for Ultra HD 4K displays. Designed for Ultra HD 4K resolution, this USB 3.0 universal docking station enables compatible PC's to display 4K resolution when connected.

Supports one Ultra HD 4K display and two Full HD displays
Expand your desktop by connecting up to three displays at once, including one Ultra HD 4K display and two Full HD displays. The Dell Docking Station allows you to spread out your desktop on up to three external displays, increasing productivity and making it easier to manage multiple applications.

High-speed data transfer with USB 3.0
The Dell Docking Station offers ultra-fast data transfer speeds among connected devices. The dock features three USB 3.0 ports, as well as two USB 2.0 connections, ensuring compatibility with a vast array of peripherals, such as external hard drives, printers and scanners. The dock also provides USB charging to external devices.

Expand productivity with peripherals
Your laptop is no longer constrained by its included ports. With a single cable, the Dell Docking Station - USB 3.0 connects your laptop to various devices, such as printers, scanners and external hard drives. There's also a Gigabit Ethernet port, headphone jack and audio output to connect external speakers.

Advanced networking and security for enterprise use
The Dell Docking Station - USB 3.0 is a great choice for corporate environments with Wake-On-LAN. There's also an integrated cable lock slot (lock sold separately), so the dock can be secured to a desk or workstation.

Short summary description DELL D3100 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black:

DELL D3100, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-B, USB Type-A, USB Type-B, 10,100,1000 Mbit/s, 1000BASE-T, 1000BASE-TX, 100BASE-T, 100BASE-TX, 10BASE-T, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u

Long summary description DELL D3100 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black:

DELL D3100. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-B, USB connector type: USB Type-A, USB Type-B. Ethernet LAN data rates: 10,100,1000 Mbit/s, Copper ethernet cabling technology: 1000BASE-T, 1000BASE-TX, 100BASE-T, 100BASE-TX, 10BASE-T, Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Product colour: Black, Maximum digital resolution: 3840 x 2160 pixels, Brand compatibility: Dell. Power source type: DC, Compatible power plug types: EU. Windows operating systems supported: Windows 10, Windows 7, Windows 8, Windows 8.1

Specs
Recommended products
Loading...
Disclaimer DELL D3100 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black DOCK-USB3.0:
Es posible que la configuración real sea diferente de la que se muestra en la ilustración
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.