location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Professional P2414H LED display 61 cm (24") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Professional
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P2414H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
860-BBBI
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063347865
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82222
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:36:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Professional P2414H LED display 61 cm (24") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 61 cm (24") LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 8 ms 250 cd/m² 1000:1
  • - 28 W
Long product name DELL Professional P2414H LED display 61 cm (24") 1920 x 1080 pixels Full HD Black :
The long product name of DELL Professional P2414H LED display 61 cm (24") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23.8" (60.5 cm) IPS LED, 1920 x 1080, 16.7M, DVI-D, VGA, DisplayPort, Black
More>>>
DELL Professional P2414H LED display 61 cm (24") 1920 x 1080 pixels Full HD Black:
The official description of DELL Professional P2414H LED display 61 cm (24") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Flexible viewing features
The DellTM 24 Monitor – P2414H adjusts to fit your work style and provides virtually all the connectivity options you'll need over the course of the day.

- Easily transition from landscape to portrait orientation — gives you the option of viewing large web pages with less scrolling;
- Dell Display Manager is your one stop software application to manually adjust or auto assign optimal preset modes to specific software applications.

VESA compatibility
The VESA-compatible mounting plate makes it easy to adapt alternative choices (mounting kits sold separately), including:

- Dell Single Monitor Arm;
- Wall-mounting kit.

Multiple connectivity options
A comprehensive range of analog and digital connectivity ports and cables are included:
- VGA;
- DisplayPort;
- DVI-D (excluding DVI-D cables);
- USB.

Impressive screen clarity
Every detail is bright and clear
- Full HD 1920 x 1080 resolution at 60Hz (max.);
- LED backlit;
- 250 cd/m² brightness (typical);
- 86% color gamut3 (typical).

Color clarity and consistency across an ultra-wide viewing angle
The in-plane switching technology offers clear images with consistent and accurate colors across a wide 16:9 aspect ratio that features:

- An ultra-wide 178°/178° viewing angle;
- Excellent picture quality with high 2 million:1 dynamic contrast ratio (typical) for deep blacks, bright whites and outstanding details;
- 1000:1 contrast ratio (typical).

Designed for professionals
The P2414H is an excellent choice for Latitude, OptiPlex and Dell Precision systems driving high-performance business or education applications. It also pairs well with Latitude and XPS systems in small-office and home-office environments.

Environment-conscious design
The Dell 24 Monitor – P2414H meets the latest regulatory and environmental standards.

- ENERGY STAR® Qualified
- EPEAT® Gold Rated
- TCO Certified Displays
- China Energy Label (CEL) compliant

The P2414H is BFR/PVC-free (excluding external cables) with more than 25 percent post-consumer recycled plastics in the chassis.

Energy-efficient design
With 28W normal-operation power consumption (typical) and less than 0.3W in active-off mode, the P2414H can help keep energy costs down.
Manage power consumption wisely with PowerNap, which you can enable through the Dell Display Manager to either dim the monitor to the minimum brightness level or put it into sleep mode when it is not in use.

Short summary description DELL Professional P2414H LED display 61 cm (24") 1920 x 1080 pixels Full HD Black:
This short summary of the DELL Professional P2414H LED display 61 cm (24") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Professional P2414H, 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, 8 ms, Black

Long summary description DELL Professional P2414H LED display 61 cm (24") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of DELL Professional P2414H LED display 61 cm (24") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

DELL Professional P2414H. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product colour: Black

Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
8 ms
Supported graphics resolutions
1600 x 900, 1920 x 1080 (HD 1080)
Supported video modes
1080p, 720p
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
2000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0,2745 x 0,2745 mm
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
3
VGA (D-Sub) ports quantity
1
DVI port
Yes
DisplayPorts quantity
1
HDCP
Yes
Ergonomics
VESA mounting *
No
VESA mounting interfaces
No
Cable lock slot *
No
Height adjustment *
No
Swivelling
Yes
Power
Power consumption (typical) *
28 W
Power consumption (standby) *
0,3 W
Power consumption (max)
45 W
Power consumption (off)
0,3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
1.2 A
Annual energy consumption
41 kWh
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Cables included
AC
Quick start guide
Yes
Manual
Yes
Weight & dimensions
Width (without stand)
565,6 mm
Depth (without stand)
47 mm
Height (without stand)
335,1 mm
Weight (without stand)
3,51 kg
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
TV tuner integrated
No
Energy efficiency class (old)
B
Source Testseek summary Average rating
Reviews
Updated:
2014-08-28 01:14:22
Uk has collected 8 expert reviews for DELL Professional P2414H LED display 61 cm (24") 1920 x 1080 pixels Full HD Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
DELL Professional P2214H computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD LED Black DELL Professional P2214H computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD LED Black
(show image)
861-BBBO P2214H
DELL Professional P2414H computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black DELL Professional P2414H computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black
(show image)
860-BBBQ P2414H