DELL logo

DELL ST2320L computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116949
Info modified on:
22 Aug 2022, 16:27:50
Short summary description DELL ST2320L computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD Black:

DELL ST2320L, 58,4 cm (23"), 1920 x 1080 pixels, Full HD, 5 ms, Black

Long summary description DELL ST2320L computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD Black:

DELL ST2320L. Display diagonal: 58,4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 160°, Viewing angle, vertical: 170°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.