Dell Wyse 5250-D50D, 1,4 GHz, AMD G, G-T48E, 1 MB, 2 GB, DDR3-SDRAM
Dell Wyse 5250-D50D. Processor frequency: 1,4 GHz, Processor family: AMD G, Processor model: G-T48E. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 8 GB, Storage media: Flash. On-board graphics card model: AMD Radeon HD 6250. Cabling technology: 10/100/1000Base-T(X)