Daisalux LENS L40 (CD) emergency lamp

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3370
Info modified on:
17 May 2024, 15:37:17
Long product name Daisalux LENS L40 (CD) emergency lamp:

LENS L40 (CD)

Short summary description Daisalux LENS L40 (CD) emergency lamp:

Daisalux LENS L40 (CD), Plastic, 200 lm, Cool white, 24 V, 24 V, 50 - 60 Hz

Long summary description Daisalux LENS L40 (CD) emergency lamp:

Daisalux LENS L40 (CD). Housing material: Plastic. Luminous flux (intensive mode): 200 lm, Light colour: Cool white. AC input voltage: 24 V, Input voltage: 24 V, AC input frequency: 50 - 60 Hz

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.