Daisalux ATRIA P22 A (AT, GR) emergency lamp

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1712
Info modified on:
17 May 2024, 15:36:47
Long product name Daisalux ATRIA P22 A (AT, GR) emergency lamp:

ATRIA P22 A (AT, GR)

Short summary description Daisalux ATRIA P22 A (AT, GR) emergency lamp:

Daisalux ATRIA P22 A (AT, GR), Plastic, LED, 1000 lm, Cool white, 220 - 230 V, 220 - 230 V

Long summary description Daisalux ATRIA P22 A (AT, GR) emergency lamp:

Daisalux ATRIA P22 A (AT, GR). Housing material: Plastic. Bulb type: LED, Luminous flux (intensive mode): 1000 lm, Light colour: Cool white. AC input voltage: 220 - 230 V, Input voltage: 220 - 230 V, AC input frequency: 50 - 60 Hz

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.