Creative Labs logo

Creative Labs Gigaworks T40 Series II Black Wired 32 W

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13368
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
2 years
Long product name Creative Labs Gigaworks T40 Series II Black Wired 32 W:

2x16W, 50Hz ~ 20kHz

Short summary description Creative Labs Gigaworks T40 Series II Black Wired 32 W:

Creative Labs Gigaworks T40 Series II, 2.0 channels, Wired, 32 W, 60 - 20000 Hz, Black

Long summary description Creative Labs Gigaworks T40 Series II Black Wired 32 W:

Creative Labs Gigaworks T40 Series II. Recommended usage: Universal. Audio output channels: 2.0 channels. Connectivity technology: Wired. RMS rated power: 32 W, Frequency range: 60 - 20000 Hz. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.