CLUB3D logo

CLUB3D CAC-2170 cable gender changer DisplayPort 1.2 HDMI 2.0 Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128453
Info modified on:
10 Aug 2024, 11:22:48
Bullet Points CLUB3D CAC-2170 cable gender changer DisplayPort 1.2 HDMI 2.0 Black:
  • - Converts your Mini Displayport 1.2 output into a HDMI 2.0 output
  • - Supports resolutions upt o 3840 x 2160 at 60Hz
  • - Compliant to HDMI™ 2.0 Specification, 18Gbps
Long product name CLUB3D CAC-2170 cable gender changer DisplayPort 1.2 HDMI 2.0 Black:

Mini DisplayPort 1.2 to HDMI 2.0 UHD Active Adapter

CLUB3D CAC-2170 cable gender changer DisplayPort 1.2 HDMI 2.0 Black:

CAC-2170 - The Club 3Dis an active HDMI™ 2.0 signal converter. The Mini DisplayPort™ 1.2 to HDMI™ 2.0 UHD Active Adapter is the easiest solution for connecting your Mini DisplayPort™ 1.2 Game PC or Laptop to an HDMI™ enabled 4K UHD Television, monitor or Projector. The adapter is compliant to HDMI™2.0 specification allowing for 6Gbps TMD Sthroughput per channel. The interface in the adapter has three lanes for HDMI™ data, clock, HPD signal and power, offering a total TMDS throughput of 18Gbps.

Supports up to 4K UHD Resolution at 60Hz.
The Mini DisplayPort™ 1.2 to HDMI™ 2.0 UHD Active Adapter supports UHD resolutions of up to 4K UHD 4096x 2160p @ 60Hz for a clear, sharp picture. The support for 60 frames per second provides exceptionally smooth video or gameplay. Use the adapter to play games, view video or browse the internet from your MiniDisplayPort™ 1.2 enabled device in Ultra High Resolution. Supporting up to 8 channels of audio, the adapter provides Ultra High Definition digital audio and video. It is the ideal solution for anyone who wants to enjoy 4K UHD/ 60 gameplay but lacks a native HDMI™ 2.0 output in their system configuration.

Short summary description CLUB3D CAC-2170 cable gender changer DisplayPort 1.2 HDMI 2.0 Black:

CLUB3D CAC-2170, DisplayPort 1.2, HDMI 2.0, 0,15 m, Black

Long summary description CLUB3D CAC-2170 cable gender changer DisplayPort 1.2 HDMI 2.0 Black:

CLUB3D CAC-2170. Connector 1: DisplayPort 1.2, Connector 2: HDMI 2.0, Cable length: 0,15 m, Connector contacts plating: Copper. Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.